Bipolar (BJT) Transistor PNP 80V 500mA 100MHz 330mW Surface Mount PG-SOT23
SMBTA56 - Small Signal Bipolar Transistor, 0.5A, 80V, PNP
TRANS PNP 80V 0.5A SOT-23 Product overview: SMBTA56E6433HTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-SMBTA56E6433HTMA
Win Source Part Number: 1278666-SMBTA56E6433
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 330 mW
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 250mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V
Frequency - Transition: 100MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Infineon Technologies
Other Names: SMBTA56XTINTR,SMBTA 56 E6433,SMBTA56E6433HT
Base Product Number: SMBTA56
Product Status: Not For New Designs
TRANS PNP 80V 0.5A SOT-23
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | SMBTA56E6433HTMA1TR-ND | SMBTA56E6433HTMA1 | 276-SMBTA56E6433HTMA1 | 1278666-SMBTA56E6433HTMA1 | SMBTA56E6433HTMA1 |
| Product Name | Single Bipolar Transistors | 80V 0.5A SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | PG-SOT23-3 | Tape & Reel (TR) | SOT3 | |
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 500 milliamps | 500 milliamps |