Infineon Technologies AG Security & smart card solutions - Security controllers - Contactless and dual interface security controllers - SLC38BML800 SLC38BML800

Description
Dual-interface security cryptocontroller with additional interfaces optimized for biometric card applications in combination with fingerprint sensors The SLC38B benefits of a 32-bit architecture based on the Arm® SecurCore® SC300 enhanced by Infineon Technologies’ cache and security technology. The internal clock is running at a frequency of up to 100 MHz, which is especially supporting biometric applications. It is adjustable according to either power requirements or required performance. Summary of Features Enhanced 32-bit ARM® SecurCore™ SC300™ NFC optimized SOLID FLASH™ CC EAL 6+ High and EMVCo certifications Benefits Fast time-to-market Feature set to enable innovations Market proven delivery forms Best-in-class support structure Potential Applications Biometric Payment
Request a Quote
Description
Dual-interface security cryptocontroller with additional interfaces optimized for biometric card applications in combination with fingerprint sensors The SLC38B benefits of a 32-bit architecture based on the Arm® SecurCore® SC300 enhanced by Infineon Technologies’ cache and security technology. The internal clock is running at a frequency of up to 100 MHz, which is especially supporting biometric applications. It is adjustable according to either power requirements or required performance. Summary of Features Enhanced 32-bit ARM® SecurCore™ SC300™ NFC optimized SOLID FLASH™ CC EAL 6+ High and EMVCo certifications Benefits Fast time-to-market Feature set to enable innovations Market proven delivery forms Best-in-class support structure Potential Applications Biometric Payment
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Security & smart card solutions - Security controllers - Contactless and dual interface security controllers - SLC38BML800 - SLC38BML800 - Infineon Technologies AG
Neubiberg, Germany
Security & smart card solutions - Security controllers - Contactless and dual interface security controllers - SLC38BML800
SLC38BML800
Security & smart card solutions - Security controllers - Contactless and dual interface security controllers - SLC38BML800 SLC38BML800
Dual-interface security cryptocontroller with additional interfaces optimized for biometric card applications in combination with fingerprint sensors The SLC38B benefits of a 32-bit architecture based on the Arm® SecurCore® SC300 enhanced by Infineon Technologies’ cache and security technology. The internal clock is running at a frequency of up to 100 MHz, which is especially supporting biometric applications. It is adjustable according to either power requirements or required performance. Summary of Features Enhanced 32-bit ARM® SecurCore™ SC300™ NFC optimized SOLID FLASH™ CC EAL 6+ High and EMVCo certifications Benefits Fast time-to-market Feature set to enable innovations Market proven delivery forms Best-in-class support structure Potential Applications Biometric Payment

Dual-interface security cryptocontroller with additional interfaces optimized for biometric card applications in combination with fingerprint sensors

The SLC38B benefits of a 32-bit architecture based on the Arm® SecurCore® SC300 enhanced by Infineon Technologies’ cache and security technology. The internal clock is running at a frequency of up to 100 MHz, which is especially supporting biometric applications. It is adjustable according to either power requirements or required performance.


Summary of Features

  • Enhanced 32-bit ARM® SecurCore™ SC300™
  • NFC optimized
  • SOLID FLASH™
  • CC EAL 6+ High and EMVCo certifications

Benefits

  • Fast time-to-market
  • Feature set to enable innovations
  • Market proven delivery forms
  • Best-in-class support structure

Potential Applications

  • Biometric Payment
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Smart Card Chips
Product Number SLC38BML800
Product Name Security & smart card solutions - Security controllers - Contactless and dual interface security controllers - SLC38BML800
Type Contactless
Unlock Full Specs
to access all available technical data

Similar Products

Security & smart card solutions - Security controllers - Serial interface security controllers - SLC38DUL800A8 - SLC38DUL800A8 - Infineon Technologies AG
Specs
Interface USB; I2C; ISO 14443 A/B ; ISO 18092 passive mode ; NRG™ (ISO/IEC 14443-3 type A with CRYPTO1) ; USB 2.0 ; ISO 7816 ; I2C ; GPIOs
Microprocessor Architecture 32-bit
Internal RAM 24 KB
View Details
Security & smart card solutions - OPTIGA™ embedded security solutions - OPTIGA™ Authenticate NFC - Secured NFC tags - NFC4TC4K0 - NFC4TC4K0 - Infineon Technologies AG
Specs
Interface ISO 14443 A ; NFC Forum Type 4 Tag ; Configurable
Application Memory 4 KB
View Details
Security & smart card solutions, Contactless memories - SLE 66R35 - Infineon Technologies AG
Specs
Type Contactless
Interface ISO/IEC 14443-3 Type A
Application Memory 0.2560 KB
View Details