IC FLASH 128MBIT SPI/QUAD 8SOIC Product overview: S25FL128LAGMFM010 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL128LAGMFM01
Infineon STD SPI S25FL128LAGMFM010
Infineon STD SPI S25FL128LAGMFM010
FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133MHz 8-SOIC
IC FLASH 128MBIT SPI/QUAD 8SOIC
FLASH MEMORY, AEC-Q100, 128MBIT, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:16M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:133MHz; Access RoHS Compliant: Yes
FLASH MEMORY, AEC-Q100, 128MBIT, SOIC-8; Flash Memory Type:Serial NOR; Memory Size:128Mbit; Flash Memory Configuration:16M x 8bit; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:8Pins; Clock Frequency:133MHz RoHS Compliant: Yes
IC FLASH 128MBIT SPI/QUAD 8SOIC
FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI 133 MHz 8-SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S25FL128LAGMFM010 | 2737483 | 448-S25FL128LAGMFM010-ND | S25FL128LAGMFM010 | 24AC9872 | S25FL128LAGMFM010 | S25FL128LAGMFM010 |
| Product Name | Quad Memory IC and Storage Component | Flash Memory | Memory | Memory | Flash Memory, Aec-Q100, 128Mbit, Soic-8; Flash Memory Type Cypress Infineon Technologies | Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; FLASH - NOR | Flash | Flash; Flash | Flash; FLASH |
| Access Time | 8 ns | ||||||
| Endurance | 100000 Write/Erase Cycles | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 128000 kbits | 1024000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |