Infineon Technologies AG Smart card dual-interface modules S-COM8.4

Description
S-COM8.4 dual interface module with inductive coupling and 6 CB contacts The innovative ’Coil on Module’ package technology from Infineon uses a radiofrequency link rather than the common mechanical-electrica l connection between the card antenna and the module, it employs two antennas, one on the module and one in the card, communicating w/o physical electrical connection.It improves the robustness of dual interface cards and simplifies card design and manufacturing, making it more efficient and faster.’Coil on Module’ underlines our technology leadership and is based on our extensive semiconductor and module expertise as well as profound understanding of card manufacturer’s Summary of Features Pitch: 9.5 mm Dimensions: 11 x 8.3 mm Thikcness: max. 420µm Contact surface NiAu Derivates: Au surface, Pd surface ISO 7816-1, ISO 7810, ISO 10373-1/-3 Tape on Reel
Request a Quote
Description
S-COM8.4 dual interface module with inductive coupling and 6 CB contacts The innovative ’Coil on Module’ package technology from Infineon uses a radiofrequency link rather than the common mechanical-electrica l connection between the card antenna and the module, it employs two antennas, one on the module and one in the card, communicating w/o physical electrical connection.It improves the robustness of dual interface cards and simplifies card design and manufacturing, making it more efficient and faster.’Coil on Module’ underlines our technology leadership and is based on our extensive semiconductor and module expertise as well as profound understanding of card manufacturer’s Summary of Features Pitch: 9.5 mm Dimensions: 11 x 8.3 mm Thikcness: max. 420µm Contact surface NiAu Derivates: Au surface, Pd surface ISO 7816-1, ISO 7810, ISO 10373-1/-3 Tape on Reel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Smart card dual-interface modules - S-COM8.4 - Infineon Technologies AG
Neubiberg, Germany
Smart card dual-interface modules
S-COM8.4
Smart card dual-interface modules S-COM8.4
S-COM8.4 dual interface module with inductive coupling and 6 CB contacts The innovative ’Coil on Module’ package technology from Infineon uses a radiofrequency link rather than the common mechanical-electrica l connection between the card antenna and the module, it employs two antennas, one on the module and one in the card, communicating w/o physical electrical connection.It improves the robustness of dual interface cards and simplifies card design and manufacturing, making it more efficient and faster.’Coil on Module’ underlines our technology leadership and is based on our extensive semiconductor and module expertise as well as profound understanding of card manufacturer’s Summary of Features Pitch: 9.5 mm Dimensions: 11 x 8.3 mm Thikcness: max. 420µm Contact surface NiAu Derivates: Au surface, Pd surface ISO 7816-1, ISO 7810, ISO 10373-1/-3 Tape on Reel

S-COM8.4 dual interface module with inductive coupling and 6 CB contacts

The innovative ’Coil on Module’ package technology from Infineon uses a radiofrequency link rather than the common mechanical-electrical connection between the card antenna and the module, it employs two antennas, one on the module and one in the card, communicating w/o physical electrical connection.It improves the robustness of dual interface cards and simplifies card design and manufacturing, making it more efficient and faster.’Coil on Module’ underlines our technology leadership and is based on our extensive semiconductor and module expertise as well as profound understanding of card manufacturer’s


Summary of Features

  • Pitch: 9.5 mm
  • Dimensions: 11 x 8.3 mm
  • Thikcness: max. 420µm
  • Contact surface NiAu
  • Derivates: Au surface, Pd surface
  • ISO 7816-1, ISO 7810, ISO 10373-1/-3
  • Tape on Reel
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Smart Card Chips
Product Number S-COM8.4
Product Name Smart card dual-interface modules
Unlock Full Specs
to access all available technical data

Similar Products

Security & smart card solutions, SECORA™ security solutions, SECORA™ ID security solutions, SLJ52GDA110VS - SLJ52GDA110VS - Infineon Technologies AG
Specs
Interface ISO 14443 A/B ; ISO 14443 VHBR ; ISO 7816
Application Memory 110 KB
View Details
Security & smart card solutions, Contactless memories - SLE 66R35 - Infineon Technologies AG
Specs
Type Contactless
Interface ISO/IEC 14443-3 Type A
Application Memory 0.2560 KB
View Details
OPTIGA™ embedded security solutions, OPTIGA™ TPM - OPTIGA TPM SLB 9672 FW16 - Infineon Technologies AG
Specs
Interface SPI
Microprocessor Architecture 32-bit
Package Type Other; PG-UQFN-32
View Details