Infineon Technologies AG Interface - Interface - Telecom - PSB2132H PSB2132H

Description
Manufacturer: Infineon Technologies Win Source Part Number: 210254-PSB2132H Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 90mW Includes: Level Metering Function, Tone Generation Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: P-64-MQFP Purpose: CODEC Filter Supply Voltage - Operating: 5V Operating Supply Current: 18mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 210254-PSB2132H Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 90mW Includes: Level Metering Function, Tone Generation Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: P-64-MQFP Purpose: CODEC Filter Supply Voltage - Operating: 5V Operating Supply Current: 18mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PSB2132H - 210254-PSB2132H - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PSB2132H
210254-PSB2132H
Interface - Interface - Telecom - PSB2132H 210254-PSB2132H
Manufacturer: Infineon Technologies Win Source Part Number: 210254-PSB2132H Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 90mW Includes: Level Metering Function, Tone Generation Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: P-64-MQFP Purpose: CODEC Filter Supply Voltage - Operating: 5V Operating Supply Current: 18mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 210254-PSB2132H
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Power (Watts): 90mW
Includes: Level Metering Function, Tone Generation
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: P-64-MQFP
Purpose: CODEC Filter
Supply Voltage - Operating: 5V
Operating Supply Current: 18mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 702-PSB2132H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PSB2132H
Interface Transceiver IC 702-PSB2132H
IC CODEC FILTER 2CHAN MQFP-64 Product overview: PSB2132H from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PSB2132H can be used for catalog matching and distributor lookup.

IC CODEC FILTER 2CHAN MQFP-64 Product overview: PSB2132H from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PSB2132H can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 210254-PSB2132H 702-PSB2132H
Product Name Interface - Interface - Telecom - PSB2132H Interface Transceiver IC
Device Type Codec Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2442259 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-14
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Interface module - 289-198 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details