Infineon Technologies AG Security & smart card solutions - OPTIGA™ embedded security solutions - OPTIGA™ Authenticate - OPTIGA AUTHENTICATE ON OPTIGA AUTHENTICATE ON

Description
The ideal anti-counterfeiting solution for mobile device batteries OPTIGATM Authenticate On is an authentication solution optimized for mobile device batteries, designed to be easily integrated into even the smallest phone or tablet batteries without compromising performance or reliability. It is a one-package bus-powered solution that reduces the bill of materials and simplifies implementation. Summary of Features 2 authentication modes Message authentication code 2 lifecycle counters 2 ECC 163-bit key pairs 193-bit ODC Asymmetric cryptography Secured unique ID for each chip PRE proprietary protection Secured personalization option Lockable 2-kbit NVM sizes SWI interface (MIPI specification) 500 kbps single-wire interface Host code software support Capless low dropout (LDO) Pre-integrated diode 1.24 V – 3.63 V Max. 500 µA current consumption Temperature range -40 to 85°C 1.5 x 1.2 x 0.4 mm PG-TSNP-6-16 Benefits Tailored to mobile device batteries Easy to implement Robust authentication Incredibly small dimensions Reduced bill of materials Effortless configuration Seamless integration Security to rely on Designers who used this product also designed with BGS12P2L6 | RF Switches BGSX22G5A10 | Antenna cross switches BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank BGS12P2L6 | RF Switches BGSX22G5A10 | Antenna cross switches BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank BGS12P2L6 | RF Switches BGSX22G5A10 | Antenna cross switches BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank
Request a Quote Datasheet
Description
The ideal anti-counterfeiting solution for mobile device batteries OPTIGATM Authenticate On is an authentication solution optimized for mobile device batteries, designed to be easily integrated into even the smallest phone or tablet batteries without compromising performance or reliability. It is a one-package bus-powered solution that reduces the bill of materials and simplifies implementation. Summary of Features 2 authentication modes Message authentication code 2 lifecycle counters 2 ECC 163-bit key pairs 193-bit ODC Asymmetric cryptography Secured unique ID for each chip PRE proprietary protection Secured personalization option Lockable 2-kbit NVM sizes SWI interface (MIPI specification) 500 kbps single-wire interface Host code software support Capless low dropout (LDO) Pre-integrated diode 1.24 V – 3.63 V Max. 500 µA current consumption Temperature range -40 to 85°C 1.5 x 1.2 x 0.4 mm PG-TSNP-6-16 Benefits Tailored to mobile device batteries Easy to implement Robust authentication Incredibly small dimensions Reduced bill of materials Effortless configuration Seamless integration Security to rely on Designers who used this product also designed with BGS12P2L6 | RF Switches BGSX22G5A10 | Antenna cross switches BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank BGS12P2L6 | RF Switches BGSX22G5A10 | Antenna cross switches BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank BGS12P2L6 | RF Switches BGSX22G5A10 | Antenna cross switches BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security & smart card solutions - OPTIGA™ embedded security solutions - OPTIGA™ Authenticate - OPTIGA AUTHENTICATE ON - OPTIGA AUTHENTICATE ON - Infineon Technologies AG
Neubiberg, Germany
Security & smart card solutions - OPTIGA™ embedded security solutions - OPTIGA™ Authenticate - OPTIGA AUTHENTICATE ON
OPTIGA AUTHENTICATE ON
Security & smart card solutions - OPTIGA™ embedded security solutions - OPTIGA™ Authenticate - OPTIGA AUTHENTICATE ON OPTIGA AUTHENTICATE ON
The ideal anti-counterfeiting solution for mobile device batteries OPTIGATM Authenticate On is an authentication solution optimized for mobile device batteries, designed to be easily integrated into even the smallest phone or tablet batteries without compromising performance or reliability. It is a one-package bus-powered solution that reduces the bill of materials and simplifies implementation. Summary of Features 2 authentication modes Message authentication code 2 lifecycle counters 2 ECC 163-bit key pairs 193-bit ODC Asymmetric cryptography Secured unique ID for each chip PRE proprietary protection Secured personalization option Lockable 2-kbit NVM sizes SWI interface (MIPI specification) 500 kbps single-wire interface Host code software support Capless low dropout (LDO) Pre-integrated diode 1.24 V – 3.63 V Max. 500 µA current consumption Temperature range -40 to 85°C 1.5 x 1.2 x 0.4 mm PG-TSNP-6-16 Benefits Tailored to mobile device batteries Easy to implement Robust authentication Incredibly small dimensions Reduced bill of materials Effortless configuration Seamless integration Security to rely on Designers who used this product also designed with BGS12P2L6 | RF Switches BGSX22G5A10 | Antenna cross switches BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank BGS12P2L6 | RF Switches BGSX22G5A10 | Antenna cross switches BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank BGS12P2L6 | RF Switches BGSX22G5A10 | Antenna cross switches BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank

The ideal anti-counterfeiting solution for mobile device batteries

OPTIGATM Authenticate On is an authentication solution optimized for mobile device batteries, designed to be easily integrated into even the smallest phone or tablet batteries without compromising performance or reliability. It is a one-package bus-powered solution that reduces the bill of materials and simplifies implementation.


Summary of Features

  • 2 authentication modes
  • Message authentication code
  • 2 lifecycle counters
  • 2 ECC 163-bit key pairs
  • 193-bit ODC
  • Asymmetric cryptography
  • Secured unique ID for each chip
  • PRE proprietary protection
  • Secured personalization option
  • Lockable 2-kbit NVM sizes
  • SWI interface (MIPI specification)
  • 500 kbps single-wire interface
  • Host code software support
  • Capless low dropout (LDO)
  • Pre-integrated diode
  • 1.24 V – 3.63 V
  • Max. 500 µA current consumption
  • Temperature range -40 to 85°C
  • 1.5 x 1.2 x 0.4 mm PG-TSNP-6-16

Benefits

  • Tailored to mobile device batteries
  • Easy to implement
  • Robust authentication
  • Incredibly small dimensions
  • Reduced bill of materials
  • Effortless configuration
  • Seamless integration
  • Security to rely on

Designers who used this product also designed with


  • BGS12P2L6 |
    RF Switches
  • BGSX22G5A10 |
    Antenna cross switches
  • BGA9H1MN9 |
    4G/5G MIPI LNA and LNA Bank
  • BGS12P2L6 |
    RF Switches
  • BGSX22G5A10 |
    Antenna cross switches
  • BGA9H1MN9 |
    4G/5G MIPI LNA and LNA Bank
  • BGS12P2L6 |
    RF Switches
  • BGSX22G5A10 |
    Antenna cross switches
  • BGA9H1MN9 |
    4G/5G MIPI LNA and LNA Bank
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Smart Card Chips
Product Number OPTIGA AUTHENTICATE ON
Product Name Security & smart card solutions - OPTIGA™ embedded security solutions - OPTIGA™ Authenticate - OPTIGA AUTHENTICATE ON
Interface SWI
Unlock Full Specs
to access all available technical data

Similar Products

Security & smart card solutions, Contactless memories - SLE 66R35 - Infineon Technologies AG
Specs
Type Contactless
Interface ISO/IEC 14443-3 Type A
Application Memory 0.2560 KB
View Details
Security & smart card solutions, SECORA™ security solutions, SECORA™ ID security solutions, SLJ52GDAXXXLX - SLJ52GDAXXXLX - Infineon Technologies AG
Specs
Interface ISO 14443 A/B ; ISO 14443 VHBR ; ISO 7816
Application Memory 160 to 300 KB
View Details
Security & smart card solutions, CIPURSE™ products - SLS 32TLC004S(M) - Infineon Technologies AG
Specs
Interface ISO 14443 A ; optional NRG™ (ISO/IEC 14443-3 type A with CRYPTO1) ; NFC Forum Type 4 Tag configurable
Application Memory 4 KB
Package Type Other; MCC8
View Details