Infineon Technologies AG Power - Class D Audio Amplifier IC - Integrated Class D Audio Amplifier ICs - MA2306DNS MA2306DNS

Description
The MA2306DNS is a 2x63 W audio amplifier with I2S/TDM audio interface. It features the MERUS™ multilevel switching amplifier technology. Multilevel switching relaxes EMI and enables inductor‑less applications with lower cost and no compromise in audio performance or efficiency, battery life and reduced battery cell cost. The integrated DSP in the MA2306DNS is highly configurable. Summary of Features 155mW idle power at 24Vin 80% eff at 2x1.5W 8Ω Inductor-less output filtering Excellent EMI performance 0.045% low THD+N, 64μVrms AW noise 2x BTL, 1x PBTL Configurable DSP flows Benefits Prolonged battery life Inductor-less output filtering East-to-pass EMI No efficiency compromise Premium sound quality Support different speaker numbers Potential Applications Portable speaker system solutions Party speaker system solutions Powered active speaker system solutions Soundbar system solutions PoE audio amplifier unit solutions
Request a Quote Datasheet
Description
The MA2306DNS is a 2x63 W audio amplifier with I2S/TDM audio interface. It features the MERUS™ multilevel switching amplifier technology. Multilevel switching relaxes EMI and enables inductor‑less applications with lower cost and no compromise in audio performance or efficiency, battery life and reduced battery cell cost. The integrated DSP in the MA2306DNS is highly configurable. Summary of Features 155mW idle power at 24Vin 80% eff at 2x1.5W 8Ω Inductor-less output filtering Excellent EMI performance 0.045% low THD+N, 64μVrms AW noise 2x BTL, 1x PBTL Configurable DSP flows Benefits Prolonged battery life Inductor-less output filtering East-to-pass EMI No efficiency compromise Premium sound quality Support different speaker numbers Potential Applications Portable speaker system solutions Party speaker system solutions Powered active speaker system solutions Soundbar system solutions PoE audio amplifier unit solutions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Class D Audio Amplifier IC - Integrated Class D Audio Amplifier ICs - MA2306DNS - MA2306DNS - Infineon Technologies AG
Neubiberg, Germany
Power - Class D Audio Amplifier IC - Integrated Class D Audio Amplifier ICs - MA2306DNS
MA2306DNS
Power - Class D Audio Amplifier IC - Integrated Class D Audio Amplifier ICs - MA2306DNS MA2306DNS
The MA2306DNS is a 2x63 W audio amplifier with I2S/TDM audio interface. It features the MERUS™ multilevel switching amplifier technology. Multilevel switching relaxes EMI and enables inductor‑less applications with lower cost and no compromise in audio performance or efficiency, battery life and reduced battery cell cost. The integrated DSP in the MA2306DNS is highly configurable. Summary of Features 155mW idle power at 24Vin 80% eff at 2x1.5W 8Ω Inductor-less output filtering Excellent EMI performance 0.045% low THD+N, 64μVrms AW noise 2x BTL, 1x PBTL Configurable DSP flows Benefits Prolonged battery life Inductor-less output filtering East-to-pass EMI No efficiency compromise Premium sound quality Support different speaker numbers Potential Applications Portable speaker system solutions Party speaker system solutions Powered active speaker system solutions Soundbar system solutions PoE audio amplifier unit solutions

The MA2306DNS is a 2x63 W audio amplifier with I2S/TDM audio interface. It features the MERUS™ multilevel switching amplifier technology. Multilevel switching relaxes EMI and enables inductor‑less applications with lower cost and no compromise in audio performance or efficiency, battery life and reduced battery cell cost. The integrated DSP in the MA2306DNS is highly configurable.


Summary of Features

  • 155mW idle power at 24Vin
  • 80% eff at 2x1.5W 8Ω
  • Inductor-less output filtering
  • Excellent EMI performance
  • 0.045% low THD+N, 64μVrms AW noise
  • 2x BTL, 1x PBTL
  • Configurable DSP flows

Benefits

  • Prolonged battery life
  • Inductor-less output filtering
  • East-to-pass EMI
  • No efficiency compromise
  • Premium sound quality
  • Support different speaker numbers

Potential Applications

  • Portable speaker system solutions
  • Party speaker system solutions
  • Powered active speaker system solutions
  • Soundbar system solutions
  • PoE audio amplifier unit solutions
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Audio Amplifier Chips
Product Number MA2306DNS
Product Name Power - Class D Audio Amplifier IC - Integrated Class D Audio Amplifier ICs - MA2306DNS
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data