Infineon Technologies AG Buck 0.7A Step-Down DC-DC Converter IC LT3509IDE

Description
IC REG BUCK ADJ 0.7A DL 14DFN Product overview: LT3509IDE from Linear Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 0.7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 0.7A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT3509IDE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK ADJ 0.7A DL 14DFN Product overview: LT3509IDE from Linear Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 0.7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 0.7A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT3509IDE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 0.7A Step-Down DC-DC Converter IC - 739-LT3509IDE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 0.7A Step-Down DC-DC Converter IC
739-LT3509IDE
Buck 0.7A Step-Down DC-DC Converter IC 739-LT3509IDE
IC REG BUCK ADJ 0.7A DL 14DFN Product overview: LT3509IDE from Linear Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 0.7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 0.7A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT3509IDE can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 0.7A DL 14DFN Product overview: LT3509IDE from Linear Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 0.7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 0.7A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT3509IDE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LT3509IDE
Product Name Buck 0.7A Step-Down DC-DC Converter IC
Package Type Other; Tube/Rail
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-IP1201TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.8000 volts
Input Voltage 5.5 volts
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0, USB Auto-Detect and USB-PD - ACT4530 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details