The 7000 Series is ideal for high-volume, medium-pressure, small-package OEM applications.
Pressure 15 to 500 psi (1 to 34.5 bar; 103 to 3,447 KPa) Temperature -40 to 150 °C Configuration Absolute, gage, differential, or vacuum Media Clean, dry air and non-corrosive gases Shipping Wafers on tape Flexibility Sensitivity, resistance, bridge, constraint, etc.
Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.
| Merit Sensor Systems | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 7000 Series |
| Product Name | MEMS Sensing Elements Broad Pressure Sensor |
| Applications | Medical |
| Pressure Type | Absolute; Gauge; Differential; Vacuum |
| Package / Mounting | Surface Mount (SMD) |
| Standards and Certifications | RoHS |