Infineon Technologies AG Intelligent Power Modules (IPM) IRSM836-024MA

Description
CIPOS™ Nano 250 V, 2.2 Ω three-phase intelligent power module CIPOS™ Nano 250 V, 2.2 Ω three-phase MOSFET based intelligent power module with open source in 12x12 package providing fully-featured compact inverter solution with excellent thermal conduction for motor drive applications including wide range of home appliances, low power industrial drives, and etc. Summary of Features Based on low RDS(on) Trench FREDFETs Integrated bootstrap functionality Under-voltage lockout Matched propagation delay for all channels Cross-conduction prevention logic 3.3 V input logic compatible Active high HIN and LIN Motor power rating up to 40 W at 10 kHz Benefits Suitable for space-constrained applications through ultra compact footprint Designed to enhance the system efficiency Same PCB layout addressing multiple application markets (100 VAC – 230 VAC) or power ratings Potential Applications Small home appliances Major home appliances Heating ventilation and air conditioning (HVAC) Motor control and drives Motor control for industrial automation Applications Consumer electronics
Request a Quote Datasheet
Description
CIPOS™ Nano 250 V, 2.2 Ω three-phase intelligent power module CIPOS™ Nano 250 V, 2.2 Ω three-phase MOSFET based intelligent power module with open source in 12x12 package providing fully-featured compact inverter solution with excellent thermal conduction for motor drive applications including wide range of home appliances, low power industrial drives, and etc. Summary of Features Based on low RDS(on) Trench FREDFETs Integrated bootstrap functionality Under-voltage lockout Matched propagation delay for all channels Cross-conduction prevention logic 3.3 V input logic compatible Active high HIN and LIN Motor power rating up to 40 W at 10 kHz Benefits Suitable for space-constrained applications through ultra compact footprint Designed to enhance the system efficiency Same PCB layout addressing multiple application markets (100 VAC – 230 VAC) or power ratings Potential Applications Small home appliances Major home appliances Heating ventilation and air conditioning (HVAC) Motor control and drives Motor control for industrial automation Applications Consumer electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Power Modules (IPM) - IRSM836-024MA - Infineon Technologies AG
Neubiberg, Germany
Intelligent Power Modules (IPM)
IRSM836-024MA
Intelligent Power Modules (IPM) IRSM836-024MA
CIPOS™ Nano 250 V, 2.2 Ω three-phase intelligent power module CIPOS™ Nano 250 V, 2.2 Ω three-phase MOSFET based intelligent power module with open source in 12x12 package providing fully-featured compact inverter solution with excellent thermal conduction for motor drive applications including wide range of home appliances, low power industrial drives, and etc. Summary of Features Based on low RDS(on) Trench FREDFETs Integrated bootstrap functionality Under-voltage lockout Matched propagation delay for all channels Cross-conduction prevention logic 3.3 V input logic compatible Active high HIN and LIN Motor power rating up to 40 W at 10 kHz Benefits Suitable for space-constrained applications through ultra compact footprint Designed to enhance the system efficiency Same PCB layout addressing multiple application markets (100 VAC – 230 VAC) or power ratings Potential Applications Small home appliances Major home appliances Heating ventilation and air conditioning (HVAC) Motor control and drives Motor control for industrial automation Applications Consumer electronics

CIPOS™ Nano 250 V, 2.2 Ω three-phase intelligent power module

CIPOS™ Nano 250 V, 2.2 Ω three-phase MOSFET based intelligent power module with open source in 12x12 package providing fully-featured compact inverter solution with excellent thermal conduction for motor drive applications including wide range of home appliances, low power industrial drives, and etc.


Summary of Features

  • Based on low RDS(on) Trench FREDFETs
  • Integrated bootstrap functionality
  • Under-voltage lockout
  • Matched propagation delay for all channels
  • Cross-conduction prevention logic
  • 3.3 V input logic compatible
  • Active high HIN and LIN
  • Motor power rating up to 40 W at 10 kHz

Benefits

  • Suitable for space-constrained applications through ultra compact footprint
  • Designed to enhance the system efficiency
  • Same PCB layout addressing multiple application markets (100 VAC – 230 VAC) or power ratings

Potential Applications

  • Small home appliances
  • Major home appliances
  • Heating ventilation and air conditioning (HVAC)
  • Motor control and drives
  • Motor control for industrial automation

Applications

  • Consumer electronics
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Semiconductor Power Modules
Product Number IRSM836-024MA
Product Name Intelligent Power Modules (IPM)
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Open Source
Package QFN 12x12
Unlock Full Specs
to access all available technical data

Similar Products

 - IFS100B17N3E4PB11BPSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
View Details
 - IM393X6E3XKLA1 - Rochester Electronics
Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
View Details
Power Driver Modules - IM393L6FXKLA1 - ODG (Origin Data Global)
Specs
Technology IGBT; IGBT
View Details