Manufacturer: Infineon Technologies
Win Source Part Number: 284650-IRS20955SPBF
Packaging: Tube/Rail
Family Name: IRS20955
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-SOIC
Alternative Parts (Cross-Reference): DGD21042S8-13; DGD2104AS8-13; DGD2103MS8-13; DGD2184S8-13;
Introduction Date: December 02, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Quantity per package: 45
Audio Line Driver 2 Channel 16-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 284650-IRS20955SPBF | IRS20955SPBF |
| Product Name | Audio Special Purpose - IRS20955SPBF | Audio Special Purpose |
| Package Type | SOIC; 16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |