Motor Driver Power MOSFET, IGBT I²C, RS-232, SPI 64-QFP (10x10)
TRAY / 9999V NOT/AVAILABLEA DIGITAL CIC Product overview: IRMCK311TY from International Rectifier is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9999V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 9999V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRMCK311TY can be used for catalog matching and distributor lookup.
Win Source Part Number: 1129988-IRMCK311TY
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: MCE™
Package: Bulk
Applications: Appliance
Standard Package: 1
Mounting: SMD (SMT)
Technology: Power MOSFET, IGBT
Function: Controller - Commutation, Direction Management
Interface: I2C, RS-232, SPI
Output Configuration: Pre-Driver - Half Bridge (6)
Motor Type - AC, DC: AC, Synchronous
Voltage - Supply: 1.62V ~ 1.98V, 3V ~ 3.6V
Package / Case: 64-LQFP
Supplier Device Package: 64-QFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: International Rectifier
Other Names: ROCIRFIRMCK311TY,215
Base Product Number: IRMCK311
RoHS Status: Not applicable
Motor Driver Power MOSFET, IGBT I²C, RS-232, SPI 64-QFP (10x10)
IC MTRDRV 1.62-1.98/3-3.6V 64QFP
MOTION CONTROL ELECTRONIC, CMOS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | IRMCK311TY-ND | 744-IRMCK311TY | 1129988-IRMCK311TY | IRMCK311TY | IRMCK311TY | IRMCK311TY |
| Product Name | Motor Drivers, Controllers | 9999V Motor Driver IC | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | Synchronous | Synchronous; AC, Synchronous | ||||
| Configuration | PCB Mount; 64-LQFP | |||||
| Communication | RS232 | I²C, RS-232, SPI |