Infineon Technologies AG Motor Driver IC IRMCF588QTY

Description
IC MOTOR DRIVER 100LQFP / Motor Driver Power MOSFET, IGBT I2C, RS-232 100-LQFP (14x14) Product overview: IRMCF588QTY from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRMCF588QTY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 100LQFP / Motor Driver Power MOSFET, IGBT I2C, RS-232 100-LQFP (14x14) Product overview: IRMCF588QTY from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRMCF588QTY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver IC - 744-IRMCF588QTY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-IRMCF588QTY
Motor Driver IC 744-IRMCF588QTY
IC MOTOR DRIVER 100LQFP / Motor Driver Power MOSFET, IGBT I2C, RS-232 100-LQFP (14x14) Product overview: IRMCF588QTY from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRMCF588QTY can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 100LQFP / Motor Driver Power MOSFET, IGBT I2C, RS-232 100-LQFP (14x14) Product overview: IRMCF588QTY from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRMCF588QTY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - IRMCF588QTY - 921555-IRMCF588QTY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - IRMCF588QTY
921555-IRMCF588QTY
PMIC - PMIC - Motor Drivers, Controllers - IRMCF588QTY 921555-IRMCF588QTY
Manufacturer: Infineon Technologies Win Source Part Number: 921555-IRMCF588QTY Series: iMOTION™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: - Motor Driver Power MOSFET, IGBT I²C, RS-232 100-LQFP (14x14) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 900 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 921555-IRMCF588QTY
Series: iMOTION™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: - Motor Driver Power MOSFET, IGBT I²C, RS-232 100-LQFP (14x14)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 900
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Motor Drivers, Controllers - IRMCF588QTY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
IRMCF588QTY
Motor Drivers, Controllers IRMCF588QTY
Motor Driver Power MOSFET, IGBT I²C, RS-232 100-LQFP (14x14)

Motor Driver Power MOSFET, IGBT I²C, RS-232 100-LQFP (14x14)

Buy Now
PMIC - Motor Drivers, Controllers - IRMCF588QTY - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
IRMCF588QTY
PMIC - Motor Drivers, Controllers IRMCF588QTY
IC MOTOR DRIVER 100LQFP

IC MOTOR DRIVER 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers
Product Number 744-IRMCF588QTY 921555-IRMCF588QTY IRMCF588QTY IRMCF588QTY
Product Name Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - IRMCF588QTY Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
PC-Based Bus I2C, RS-232
Unlock Full Specs
to access all available technical data