Manufacturer: Infineon Technologies
Win Source Part Number: 777127-IRMCF341TY
Series: MCE
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-LQFP
Applications: Appliance
Mounting: SMD
Technology: IGBT
Operating Supply Voltage: 1.62 V ~ 1.98 V, 3 V ~ 3.6 V
Function: Controller - Commutation, Direction Management
Interface: I2C, RS-232, SPI
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: AC, Synchronous
Family Name: IRMCF341
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QFP
Alternative Parts (Cross-Reference): BD65499MUV-E2; BU64292GWZ-TR; BD65494MUV-E2; LC898123F40NR-VH;
Introduction Date: May 25, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Motor Driver IGBT I²C, RS-232, SPI 64-QFP
IC MTRDRV 1.62-1.98/3-3.6V 64QFP Product overview: IRMCF341TY from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3.6V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRMCF341TY can be used for catalog matching and distributor lookup.
Motor Driver IGBT I²C, RS-232, SPI 64-QFP
IC MTRDRV 1.62-1.98/3-3.6V 64QFP
IC MTRDRV 1.62-1.98/3-3.6V 64QFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 777127-IRMCF341TY | 448-IRMCF341TY-ND | 744-IRMCF341TY | IRMCF341TY | IRMCF341TY | IRMCF341TY |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - IRMCF341TY | Motor Drivers, Controllers | 3.6V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| AC Input | 2 to 4 volts | 2 to 4 volts | ||||
| DC Input | 2 to 4 volts | 2 to 4 volts | 4 volts | |||
| Motor / System | Synchronous | Synchronous; AC, Synchronous |