Infineon Technologies AG Motor Driver IC IRMCF143TY

Description
High Reliability Motion Motor Control IC Product overview: IRMCF143TY from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRMCF143TY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Reliability Motion Motor Control IC Product overview: IRMCF143TY from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRMCF143TY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver IC 744-IRMCF143TY
High Reliability Motion Motor Control IC Product overview: IRMCF143TY from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRMCF143TY can be used for catalog matching and distributor lookup.

High Reliability Motion Motor Control IC Product overview: IRMCF143TY from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IRMCF143TY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - 1356593-IRMCF143TY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
1356593-IRMCF143TY
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers 1356593-IRMCF143TY
Win Source Part Number: 1356593-IRMCF143TY Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. Mfr: International Rectifier Series: iMOTION™, MCE™ Package: Bulk Product Status: Active Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Base Product Number: IRMCF143 Technology: IGBT Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: General Purpose Function: Controller - Commutation, Direction Management Voltage - Supply: 3V ~ 3.6V Output Configuration: Pre-Driver - Half Bridge (3) Interface: I²C, RS-232, SPI Motor Type - AC, DC: AC, Servo

Win Source Part Number: 1356593-IRMCF143TY
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
Mfr: International Rectifier
Series: iMOTION™, MCE™
Package: Bulk
Product Status: Active
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Base Product Number: IRMCF143
Technology: IGBT
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
Function: Controller - Commutation, Direction Management
Voltage - Supply: 3V ~ 3.6V
Output Configuration: Pre-Driver - Half Bridge (3)
Interface: I²C, RS-232, SPI
Motor Type - AC, DC: AC, Servo

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - IRMCF143TY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
IRMCF143TY
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers IRMCF143TY
IRMCF143 - DIGITAL MOTOR CONTROL

IRMCF143 - DIGITAL MOTOR CONTROL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers
Product Number 744-IRMCF143TY 1356593-IRMCF143TY IRMCF143TY
Product Name Motor Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C5B240 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
MECHATROLINK-III SERVOPACKs - SGD7S-550A20A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details
ENCL 201A Controller SMC-3 - 150C-D20JCD-3-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 111922 watts
View Details