Texas Instruments Power Supplies Board Mount DCDC Converters - PT5103H PT5103H

Description
Manufacturer: Texas Instruments Win Source Part Number: 930968-PT5103H Series: PT5100 Operating Temperature Range: -40°C ~ 85°C Features: Linear Regulator Replacement DC DC Converter 1 Output 3.3V - - 1A 9V - 26V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT5103 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930968-PT5103H Series: PT5100 Operating Temperature Range: -40°C ~ 85°C Features: Linear Regulator Replacement DC DC Converter 1 Output 3.3V - - 1A 9V - 26V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT5103 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT5103H - 930968-PT5103H - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5103H
930968-PT5103H
Power Supplies Board Mount DCDC Converters - PT5103H 930968-PT5103H
Manufacturer: Texas Instruments Win Source Part Number: 930968-PT5103H Series: PT5100 Operating Temperature Range: -40°C ~ 85°C Features: Linear Regulator Replacement DC DC Converter 1 Output 3.3V - - 1A 9V - 26V Input Package: Tray Package: 3-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT5103 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Texas Instruments
Win Source Part Number: 930968-PT5103H
Series: PT5100
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Regulator Replacement DC DC Converter 1 Output 3.3V - - 1A 9V - 26V Input
Package: Tray
Package: 3-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: PT5103
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 32
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 930968-PT5103H
Product Name Power Supplies Board Mount DCDC Converters - PT5103H
Package Type Other; 3-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
DCR012403 Miniature, 1W Isolated Regulated DC/DC Converters - DCR012403U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers