Infineon Technologies AG Buck 25A Step-Down DC-DC Converter IC IR38063M

Description
IC REG BUCK ADJ 25A SYNC PQFN Product overview: IR38063M from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 25A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IR38063M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK ADJ 25A SYNC PQFN Product overview: IR38063M from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 25A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IR38063M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 25A Step-Down DC-DC Converter IC - 739-IR38063M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 25A Step-Down DC-DC Converter IC
739-IR38063M
Buck 25A Step-Down DC-DC Converter IC 739-IR38063M
IC REG BUCK ADJ 25A SYNC PQFN Product overview: IR38063M from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 25A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IR38063M can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 25A SYNC PQFN Product overview: IR38063M from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 25A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IR38063M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-IR38063M
Product Name Buck 25A Step-Down DC-DC Converter IC
Package Type Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Buck VQFN Step-Down DC-DC Converter IC - 776-IR3564AMGB01TRP - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
Configuration / Function Positive
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1226961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 13.2 volts
View Details
Conv DC-DC Single Step Down 2.85V to 5.5V 14-Pin TSSOP EP Rail - 815-LM2852YMXA-1.5 - Utmel Electronic Limited
Specs
Package Type SSOP; Other; 14-PowerTSSOP (0.173, 4.40mm Width)
Output Voltage 1.5 volts
Input Voltage 5 volts
View Details