Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 15-PowerVQFN
IC REG BUCK ADJ 4A SYNC 15QFN
IC REG BUCK ADJ 4A PQFN
IC REG BUCK ADJUSTABLE 4A PQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 15-PowerVQFN
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3802MTRPBFTR-ND | 376-IR3802MTRPBF | IR3802MTRPBF | IR3802MTRPBF | IR3802MTRPBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 4A SYNC 15QFN | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 15-PowerVQFN | Other; 15-PowerVQFN | Other; 15-PowerVQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 12 volts | 12 volts | 0.6000 volts | 0.6000 to 12 volts |