Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 7A 15-PowerVQFN
IC REG BUCK ADJUSTABLE 7A PQFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3801MTR1PBF | IR3801MTR1PBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable |
| Package Type | Other; 15-PowerVQFN | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 0.6000 to 12 volts |