Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-MLPQ (5x5)
Manufacturer: Infineon Technologies
Win Source Part Number: 813279-IR3622MPBF
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 600kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Sequencing, Soft Start, Tracking
Number of Outputs: 2
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: Yes
Supplier Device Package: 32-MLPQ (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 32-VFQFN Exposed Pad
Duty Cycle (Maximum): 84%
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 73
MSL Level: 1 (Unlimited)
Part Number Series: IR3622MPBF
Voltage - Supply (Vcc/Vdd): 7.5V ~ 14.5V
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-MLPQ (5x5)
IC REG CTRLR BUCK 32MLPQ
IC REG CTRLR BUCK 32MLPQ
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3622MPBF-ND | 813279-IR3622MPBF | IR3622MPBF | IR3622MPBF | IR3622MPBF |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR3622MPBF | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck; Buck | |||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Sequencing, Soft Start, Tracking | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Sequencing, Soft Start, Tracking | ||
| fsw | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |