Win Source Part Number: 961637-IR3621MPBF
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tube
Standard Package: 73
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 500kHz
Control Features: Frequency Control, Power Good, Soft Start
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 86.5%
Clock Sync: Yes
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-MLPQ (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 5.5V ~ 14.5V
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Other Names: SP001526472
Base Product Number: IR3621MPBF
Product Status: Obsolete
IC REG CTRLR BUCK 32MLPQ
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-MLPQ (5x5)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 961637-IR3621MPBF | IR3621MPBF | IR3621MPBF |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | Other; Tube | Other; 32-VFQFN Exposed Pad | |
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control, Power Good, Soft Start | Frequency Control, Power Good, Soft Start | |
| fsw | 200 to 500 kHz | 200 to 500 kHz | 200 to 500 kHz |