Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
IC REG CTRLR BUCK 28TSSOP
IC REG CTRLR BUCK 28TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3621F-ND | IR3621F | IR3621F | IR3621F |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; "28-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Synchronous Rectification | Frequency Control, Power Good, Soft Start | ||
| fsw | 200 to 500 kHz | 200 to 500 kHz | 200 to 500 kHz | 200 to 500 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |