IC REG CTRLR INTEL 2OUT 48QFN Product overview: IR3566BMTRPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IR3566BMTRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 131515-IR3566BMTRPBF
Packaging: Reel - TR
Applications: Controller, Intel VR12, VR12.5, AMD SVI1, SVI2
Mounting: SMD (SMT)
Voltage - Input: 3.3V
Number of Outputs: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-QFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC REG CTRLR INTEL 2OUT 48QFN
Switching Controllers Dual PWM Ctrl 200kHz to 2MHz
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 750-IR3566BMTRPBF | 131515-IR3566BMTRPBF | IR3566BMTRPBF | IR3566BMTRPBF |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - IR3566BMTRPBF | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | Other; Tape & Reel (TR) | Other; 48-QFN (6x6) | Other; 48-VFQFN Exposed Pad |