IC REG BUCK ADJUSTABLE 10A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 10A 16-PowerVFQFN
IC REG BUCK ADJUSTABLE 10A 16QFN
IC REG BUCK ADJ 10A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 10A 16-PowerVFQFN
Switching Voltage Regulators 10A SupIRBuck Reg 750kHz, 3.0-27V in
| ODG (Origin Data Global) | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3475MTRPBF | IR3475MTRPBFTR-ND | IR3475MTRPBF | IR3475MTRPBF | IR3475MTRPBF | IR3475MTRPBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | |||
| Output Voltage | 0.5000 volts | 0.5000 to 12 volts | 0.5000 volts | 0.5000 to 12 volts | ||
| IOUT | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps |