Infineon Technologies AG Voltage Regulators - DC DC Switching Regulators IR3473MTRPBF

Description
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 16-PowerVFQFN
Request a Quote
Description
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 16-PowerVFQFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IR3473MTRPBF is a highly efficient DC/DC voltage regulator designed for a wide input voltage range of 3V to 27V and an adjustable output voltage range from 0.5V to 12V. It supports a continuous load capability of up to 6A, making it suitable for various applications including notebook and desktop computers, consumer electronics, and distributed power systems. This regulator features constant on-time control, eliminating the need for external compensation loops, and offers programmable switching frequency and soft start capabilities. It includes thermal shutdown, under/over voltage fault protection, and a power good output, ensuring reliable operation. The device is packaged in a compact 4mm x 5mm QFN format, which is advantageous for space-constrained designs. The IR3473MTRPBF is particularly well-suited for battery-powered applications due to its excellent efficiency at low output currents and pre-bias startup capability. Its precision voltage reference of 0.5V with a tolerance of ±1% further enhances its reliability in critical applications.

Datasheet Summary
Powered by GS/AI

The IR3473MTRPBF is a highly efficient DC/DC voltage regulator designed for a wide input voltage range of 3V to 27V and an adjustable output voltage range from 0.5V to 12V. It supports a continuous load capability of up to 6A, making it suitable for various applications including notebook and desktop computers, consumer electronics, and distributed power systems. This regulator features constant on-time control, eliminating the need for external compensation loops, and offers programmable switching frequency and soft start capabilities. It includes thermal shutdown, under/over voltage fault protection, and a power good output, ensuring reliable operation. The device is packaged in a compact 4mm x 5mm QFN format, which is advantageous for space-constrained designs. The IR3473MTRPBF is particularly well-suited for battery-powered applications due to its excellent efficiency at low output currents and pre-bias startup capability. Its precision voltage reference of 0.5V with a tolerance of ±1% further enhances its reliability in critical applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - IR3473MTRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
IR3473MTRPBFTR-ND
Voltage Regulators - DC DC Switching Regulators IR3473MTRPBFTR-ND
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 16-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 16-PowerVFQFN

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3473MTRPBF - 776970-IR3473MTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3473MTRPBF
776970-IR3473MTRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3473MTRPBF 776970-IR3473MTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 776970-IR3473MTRPBF Series: SupIRBuck Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-PowerVQFN Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: Up to 750kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 6A Family Name: IR3473 Output Voltage: 0.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x5) Output Voltage MAX: 12V Input Voltage MIN: 3V Voltage Input MAX: 27V Alternative Parts (Cross-Reference): SC4521SETRT; STPRDC02TR; Introduction Date: February 16, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 776970-IR3473MTRPBF
Series: SupIRBuck
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-PowerVQFN
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 750kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 6A
Family Name: IR3473
Output Voltage: 0.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x5)
Output Voltage MAX: 12V
Input Voltage MIN: 3V
Voltage Input MAX: 27V
Alternative Parts (Cross-Reference): SC4521SETRT; STPRDC02TR;
Introduction Date: February 16, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - IR3473MTRPBF - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
IR3473MTRPBF
Voltage Regulators - DC DC Switching Regulators IR3473MTRPBF
IC REG BUCK ADJUSTABLE 6A 16QFN

IC REG BUCK ADJUSTABLE 6A 16QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - IR3473MTRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
IR3473MTRPBF
Voltage Regulators - DC DC Switching Regulators IR3473MTRPBF
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 16-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 16-PowerVFQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - IR3473MTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
IR3473MTRPBF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators IR3473MTRPBF
IC REG BUCK ADJ 6A 16QFN

IC REG BUCK ADJ 6A 16QFN

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
IR3473MTRPBF
Switching Voltage Regulators IR3473MTRPBF
Switching Voltage Regulators 6A SupIRBuck Reg 750kHz, 3.0-27V in

Switching Voltage Regulators 6A SupIRBuck Reg 750kHz, 3.0-27V in

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - IR3473MTRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
IR3473MTRPBF
PMIC - Voltage Regulators - DC DC Switching Regulators IR3473MTRPBF
IC REG BUCK ADJUSTABLE 6A 16QFN

IC REG BUCK ADJUSTABLE 6A 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number IR3473MTRPBFTR-ND 776970-IR3473MTRPBF IR3473MTRPBF IR3473MTRPBF IR3473MTRPBF IR3473MTRPBF IR3473MTRPBF
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3473MTRPBF Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck; Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 16-PowerVFQFN Other; 16-PowerVQFN Other; 16-PowerVFQFN Other; 16-PowerVFQFN
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.5000 to 12 volts 0.5000 volts 0.5000 volts 0.5000 to 12 volts 0.5000 volts
Unlock Full Specs
to access all available technical data