Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 16-PowerVFQFN
Manufacturer: Infineon Technologies
Win Source Part Number: 874941-IR3473MTR1PBF
Series: SupIRBuck®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 16-PowerVFQFN
Package: Reel - TR
Package: 16-PowerVFQFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IR3873MPBF
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IR3473MTR1PBF-ND, IR3473MTR1PBFCT, IR3473MTR1PBFDKR, IR3473MTR1PBFTR, SP001528466
IC REG BUCK ADJ 6A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 16-PowerVFQFN
IC REG BUCK ADJUSTABLE 6A 16QFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3473MTR1PBFTR-ND | 874941-IR3473MTR1PBF | IR3473MTR1PBF | IR3473MTR1PBF | IR3473MTR1PBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3473MTR1PBF | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 16-PowerVFQFN | Other; 16-QFN (4x5) | Other; 16-PowerVFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.5000 to 12 volts | 0.5000 volts | 0.5000 to 12 volts |