Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 16A 35-PowerVQFN
IC REG BUCK ADJ 16A 35QFN
IC REG BUCK ADJUSTABLE 16A PQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 16A 35-PowerVQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3448MTR1PBF-ND | IR3448MTR1PBF | IR3448MTR1PBF | IR3448MTR1PBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 35-PowerVQFN | Other; 35-PowerVQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 18.06 volts | 0.6000 volts | 0.6000 to 18.06 volts |