Infineon Technologies AG 8V 28V Motor Driver IC IR3220STR

Description
IC MOTOR DRIVER 8V-28V 20SOIC Product overview: IR3220STR from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IR3220STR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 8V-28V 20SOIC Product overview: IR3220STR from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IR3220STR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 28V Motor Driver IC
744-IR3220STR
8V 28V Motor Driver IC 744-IR3220STR
IC MOTOR DRIVER 8V-28V 20SOIC Product overview: IR3220STR from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IR3220STR can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 8V-28V 20SOIC Product overview: IR3220STR from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-IR3220STR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - IR3220STR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
IR3220STR-ND
Motor Drivers, Controllers IR3220STR-ND
Motor Driver Power MOSFET Parallel 20-SOIC

Motor Driver Power MOSFET Parallel 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1065428-IR3220STR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
1065428-IR3220STR
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 1065428-IR3220STR
Win Source Part Number: 1065428-IR3220STR Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 1,000 Mounting: SMD (SMT) Technology: Power MOSFET Current - Output: 6A Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (2) Voltage - Load: 8V ~ 28V Motor Type - AC, DC: Brushed DC Voltage - Supply: 8V ~ 28V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: IR3220S Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1065428-IR3220STR
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 6A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Voltage - Load: 8V ~ 28V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 8V ~ 28V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: IR3220S
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - IR3220STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
IR3220STR
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers IR3220STR
IC MOTOR DRIVER 8V-28V 20SOIC

IC MOTOR DRIVER 8V-28V 20SOIC

Supplier's Site
Motor Drivers, Controllers - IR3220STR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
IR3220STR
Motor Drivers, Controllers IR3220STR
Motor Driver Power MOSFET Parallel 20-SOIC

Motor Driver Power MOSFET Parallel 20-SOIC

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - IR3220STR - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
IR3220STR
PMIC - Motor Drivers, Controllers IR3220STR
IC MOTOR DRIVER 8V-28V 20SOIC

IC MOTOR DRIVER 8V-28V 20SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-IR3220STR IR3220STR-ND 1065428-IR3220STR IR3220STR IR3220STR IR3220STR
Product Name 8V 28V Motor Driver IC Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
DC Input 28 volts 8 to 28 volts 8 to 28 volts
Motor / System DC Brushed DC Brushed; Brushed DC
Configuration PCB Mount; "20-SOIC (0.295"", 7.50mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Motion Controller - A-81x - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 1.0 to 4.0
Motor / System Voice Coil; DC Motors, 3-phase Brushless Motor
View Details
MECHATROLINK-III SERVOPACKs - SGD7S-1R9D30B000F64 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details