Manufacturer: Infineon Technologies
Win Source Part Number: 068905-IP2034TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 40A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Purpose: Step-Down
Maximum Input Voltage: 13.2V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJUSTABLE 40A LGA
IC REG BUCK ADJUSTABLE 40A
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 40A Power Block (LGA)
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 068905-IP2034TRPBF | IP2034TRPBF | IP2034TRPBF | IP2034TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2034TRPBF | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | |
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.8000 volts | 0.8000 volts | 0.8000 to 3.3 volts |