Manufacturer: Infineon Technologies
Win Source Part Number: 776820-IP2021CTRPBF
Series: iPOWIR
Packaging: Reel package
Operating Temperature Range: -10°C ~ 125°C (TJ)
Package: 12-LLGA
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 1MHz
Number of Outputs: 2
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 30A
Family Name: iP2021C
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-LLGA (11x7.65)
Output Voltage MAX: 5V
Input Voltage MIN: 8V
Voltage Input MAX: 14V
Alternative Parts (Cross-Reference): iP2021CPbF;
Introduction Date: August 13, 2009
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 30A 12-LLGA
IC REG BUCK ADJ 30A DL 12LLGA
IC REG BUCK ADJ 30A DL 12LLGA
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 776820-IP2021CTRPBF | IP2021CTRPBF | IP2021CTRPBF | IP2021CTRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2021CTRPBF | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 12-LLGA | Other; 12-LLGA | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | |
| Special Features | Multiple Outputs; Synchronous Rectification |