Infineon Technologies AG PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2005CPBF IP2005CPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 776818-IP2005CPBF Series: iPOWIR Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-LLGA Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 1.5MHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 40A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-LGA Output Voltage MAX: 5.5V Input Voltage MIN: 2.5V Voltage Input MAX: 13.2V Alternative Parts (Cross-Reference): TPS62120DCNT; MAX758AMJA; iP2005ATRPbF; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 776818-IP2005CPBF Series: iPOWIR Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-LLGA Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 1.5MHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 40A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-LGA Output Voltage MAX: 5.5V Input Voltage MIN: 2.5V Voltage Input MAX: 13.2V Alternative Parts (Cross-Reference): TPS62120DCNT; MAX758AMJA; iP2005ATRPbF; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2005CPBF - 776818-IP2005CPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2005CPBF
776818-IP2005CPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2005CPBF 776818-IP2005CPBF
Manufacturer: Infineon Technologies Win Source Part Number: 776818-IP2005CPBF Series: iPOWIR Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-LLGA Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 1.5MHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 40A Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-LGA Output Voltage MAX: 5.5V Input Voltage MIN: 2.5V Voltage Input MAX: 13.2V Alternative Parts (Cross-Reference): TPS62120DCNT; MAX758AMJA; iP2005ATRPbF; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Infineon Technologies
Win Source Part Number: 776818-IP2005CPBF
Series: iPOWIR
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-LLGA
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 1.5MHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 40A
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-LGA
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.5V
Voltage Input MAX: 13.2V
Alternative Parts (Cross-Reference): TPS62120DCNT; MAX758AMJA; iP2005ATRPbF;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - IP2005CPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
IP2005CPBF
PMIC - Voltage Regulators - DC DC Switching Regulators IP2005CPBF
IC REG BUCK ADJUSTABLE 40A 8LGA

IC REG BUCK ADJUSTABLE 40A 8LGA

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - IP2005CPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
IP2005CPBF
Voltage Regulators - DC DC Switching Regulators IP2005CPBF
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 40A 8-LLGA

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 40A 8-LLGA

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
IP2005CPBF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators IP2005CPBF
IC REG BUCK ADJ 40A 8LGA

IC REG BUCK ADJ 40A 8LGA

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 776818-IP2005CPBF IP2005CPBF IP2005CPBF IP2005CPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2005CPBF PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 8-LLGA Other; 8-LLGA
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete Removed
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data