IC REG BUCK ADJUSTABLE 40A LGA
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 40A Power Block (LGA)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IP2003PBF | IP2003PBF |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| IOUT | 40 amps | 40 amps |
| fsw | 300 to 1000 kHz | 300 to 1000 kHz |
| Package Type | Other; Power Block (LGA) |