The IP2003ATRPBF is a buck switching regulator IC designed for DC-DC conversion, capable of delivering up to 40A of output current. It operates with an input voltage range of 3.0V to 13.2V and can provide an adjustable output voltage from 0.8V to 3.3V. The device features a typical operating frequency of 300kHz to 1MHz and a maximum duty cycle of 85%. The regulator includes an enable pin for control, a power ready indicator, and requires external bypass capacitors for stable operation. It has a quiescent current of 1.0mA at the input and 10µA at the supply voltage when disabled. The device is rated for a block temperature range of -40°C to 125°C, making it suitable for various applications. The IP2003ATRPBF is packaged in a LGA format, facilitating efficient thermal management and compact design integration. Its specifications make it a viable option for engineers looking for a reliable and efficient DC-DC switching regulator for high-current applications.
Manufacturer: Infineon Technologies
Win Source Part Number: 068901-IP2003ATRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 40A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: LGA (11x11)
Purpose: Step-Down
Maximum Input Voltage: 13.2V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): PTH08T210WAST; IP2003APBF; LTM4636-1IY#PBF;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 40A Power Block (LGA)
IC REG BUCK ADJ 40A LGA
IC REG BUCK ADJUSTABLE 40A LGA
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 068901-IP2003ATRPBF | IP2003ATRPBF | IP2003ATRPBF | IP2003ATRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2003ATRPBF | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; LGA (11x11) | Other; Power Block (LGA) | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | |
| Special Features | Multiple Outputs; Synchronous Rectification |