Manufacturer: Infineon Technologies
Win Source Part Number: 57882-IP2002
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 30A 133-BFBGA Power Module
IC REG BUCK ADJ 30A 133BGA
IC REG BUCK ADJ 30A 133BGA
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 57882-IP2002 | IP2002 | IP2002 | IP2002 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2002 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 133-BFBGA Power Module | |||
| Life Cycle Stage | Removed; Obsolete | Removed | ||
| Output Voltage | 0.9000 to 3.3 volts | 0.9000 volts |