IC REG BUCK ADJ 20A 133BGA
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 20A 133-BFBGA Power Module
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IP2001TRPBF | IP2001TRPBF |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 20 amps | 20 amps |
| fsw | 150 to 1000 kHz | 150 to 1000 kHz |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | Other; 133-BFBGA Power Module |