Infineon Technologies AG PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2001PBF IP2001PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1045616-IP2001PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 150kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 20A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 133-BGA Power Block (11x11) Purpose: Step-Down Maximum Input Voltage: 12.6V Nominal Output Voltage (Min/Fixed): 0.9V Maximum Output Voltage: 3.3V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1045616-IP2001PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 150kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 20A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 133-BGA Power Block (11x11) Purpose: Step-Down Maximum Input Voltage: 12.6V Nominal Output Voltage (Min/Fixed): 0.9V Maximum Output Voltage: 3.3V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2001PBF - 1045616-IP2001PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2001PBF
1045616-IP2001PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2001PBF 1045616-IP2001PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1045616-IP2001PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 150kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 20A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 133-BGA Power Block (11x11) Purpose: Step-Down Maximum Input Voltage: 12.6V Nominal Output Voltage (Min/Fixed): 0.9V Maximum Output Voltage: 3.3V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1045616-IP2001PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 150kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 20A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 133-BGA Power Block (11x11)
Purpose: Step-Down
Maximum Input Voltage: 12.6V
Nominal Output Voltage (Min/Fixed): 0.9V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - IP2001PBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
IP2001PBF
Voltage Regulators - DC DC Switching Regulators IP2001PBF
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 20A 133-BFBGA Power Module

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 20A 133-BFBGA Power Module

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - IP2001PBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
IP2001PBF
PMIC - Voltage Regulators - DC DC Switching Regulators IP2001PBF
IC REG BUCK ADJ 20A 133BGA

IC REG BUCK ADJ 20A 133BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1045616-IP2001PBF IP2001PBF IP2001PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP2001PBF Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; 133-BGA Power Block (11x11) Other; 133-BFBGA Power Module
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAR-12 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details
0.9A 600kHz Voltage Regulator IC - 739-LM22671QMRX-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
VIN 42 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Switching Regulators - 1227211 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details