Manufacturer: Infineon Technologies
Win Source Part Number: 1045615-IP1827TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 225kHz to 1.65MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 25A
Family Name: iP1827
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 17-LGA (7.65x7.65)
Purpose: Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 12V
Minimum Input Voltage: 1.5V
Alternative Parts (Cross-Reference): AAT1162IRN-0.6-T1; MPQ8636GVE-20-Z; MP38875DL-Z;
Introduction Date: December 09, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 17-LLGA
IC REG BUCK ADJUSTABLE 25A 17LGA
IC REG BUCK ADJUSTABLE 25A 17LGA
IC REG BUCK ADJ 25A 17LGA
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1045615-IP1827TRPBF | IP1827TRPBF | IP1827TRPBF | IP1827TRPBF | IP1827TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP1827TRPBF | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; 17-LGA (7.65x7.65) | Other; 17-LLGA | Other; 17-LLGA | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | ||
| Special Features | Multiple Outputs; Synchronous Rectification |