Infineon Technologies AG PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP1206PBF IP1206PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1045614-IP1206PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz to 600kHz Number of Outputs: 1 or 2 Synchronous Rectifier: Yes Output Current: 30A, 15A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 36-LGA (9.25x15.5) Purpose: Step-Down Maximum Input Voltage: 14.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 5.5V Minimum Input Voltage: 7.5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1045614-IP1206PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz to 600kHz Number of Outputs: 1 or 2 Synchronous Rectifier: Yes Output Current: 30A, 15A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 36-LGA (9.25x15.5) Purpose: Step-Down Maximum Input Voltage: 14.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 5.5V Minimum Input Voltage: 7.5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP1206PBF - 1045614-IP1206PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP1206PBF
1045614-IP1206PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP1206PBF 1045614-IP1206PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1045614-IP1206PBF Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 200kHz to 600kHz Number of Outputs: 1 or 2 Synchronous Rectifier: Yes Output Current: 30A, 15A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 36-LGA (9.25x15.5) Purpose: Step-Down Maximum Input Voltage: 14.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 5.5V Minimum Input Voltage: 7.5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5

Manufacturer: Infineon Technologies
Win Source Part Number: 1045614-IP1206PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 600kHz
Number of Outputs: 1 or 2
Synchronous Rectifier: Yes
Output Current: 30A, 15A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 36-LGA (9.25x15.5)
Purpose: Step-Down
Maximum Input Voltage: 14.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 7.5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 5

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - IP1206PBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
IP1206PBF
PMIC - Voltage Regulators - DC DC Switching Regulators IP1206PBF
IC REG BUCK ADJ SGL/DL 36LGA

IC REG BUCK ADJ SGL/DL 36LGA

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - IP1206PBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
IP1206PBF
Voltage Regulators - DC DC Switching Regulators IP1206PBF
Buck Switching Regulator IC Positive Adjustable 0.8V 1 or 2 Output 30A, 15A 36-LGA

Buck Switching Regulator IC Positive Adjustable 0.8V 1 or 2 Output 30A, 15A 36-LGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
IP1206PBF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators IP1206PBF
IC REG BUCK ADJ SGL/DL 36LGA

IC REG BUCK ADJ SGL/DL 36LGA

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1045614-IP1206PBF IP1206PBF IP1206PBF IP1206PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP1206PBF PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; 36-LGA (9.25x15.5) Other; 36-LGA
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete Removed
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2102YCPZ-1.5-R7 - 910643-ADP2102YCPZ-1.5-R7 - Win Source Electronics
Specs
Package Type Other; 8-LFCSP-WD (3x3)
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM20144-Q1 Automotive Grade 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20144QMHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
9 suppliers
133KHZ Power Management IC - 759-ICE1PCS01GFUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 133 kHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers