Buck Switching Regulator IC Positive Adjustable 0.8V 1 or 2 Output 30A, 15A 161-BBGA Power Module
Manufacturer: Infineon Technologies
Win Source Part Number: 921230-IP1202TRPBF
Series: iPOWIR™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 or 2 Output 30A, 15A 161-BBGA Power Module
Package: Reel - TR
Package: 161-BBGA Power Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IP1202PBF
Categories: Integrated Circuits (ICs)
Case / Package: 161-BGA Power Block (15.5x9.25)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK ADJ SGL/DL 161BGA
IC REG BUCK ADJ SGL/DL 161BGA
Buck Switching Regulator IC Positive Adjustable 0.8V 1 or 2 Output 30A, 15A 161-BBGA Power Module
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IP1202TRPBF-ND | 921230-IP1202TRPBF | IP1202TRPBF | IP1202TRPBF | IP1202TRPBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP1202TRPBF | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 161-BBGA Power Module | Other; 161-BGA Power Block (15.5x9.25) | Other; 161-BBGA Power Module | ||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 5 volts | 0.8000 volts | 0.8000 to 5 volts |