Manufacturer: Infineon Technologies
Win Source Part Number: 776813-IP1202TR
Series: iPOWIR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 161-BBGA Power Module
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 170kHz ~ 460kHz
Number of Outputs: 1 or 2
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 30A, 15A
Family Name: IP1202
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 161-BGA Power Block (15.5x9.25)
Output Voltage MAX: 5V
Input Voltage MIN: 5.5V
Voltage Input MAX: 13.2V
Alternative Parts (Cross-Reference): IP1202; IP1202TRPBF;
Introduction Date: November 21, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.8V 1 or 2 Output 30A, 15A 161-BBGA Power Module
IC REG BUCK ADJ SGL/DL 161BGA
Buck Switching Regulator IC Positive Adjustable 0.8V 1 or 2 Output 30A, 15A 161-BBGA Power Module
IC REG BUCK ADJ SGL/DL 161BGA
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 776813-IP1202TR | IP1202TR-ND | IP1202TR | IP1202TR | IP1202TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP1202TR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 161-BBGA Power Module | Other; 161-BBGA Power Module | Other; 161-BBGA Power Module | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification |