Buck Switching Regulator IC Positive Adjustable 0.8V 1 or 2 Output 30A, 15A 159-BBGA Power Module
Manufacturer: Infineon Technologies
Win Source Part Number: 068896-IP1201TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 170kHz to 460kHz
Number of Outputs: 1 or 2
Synchronous Rectifier: Yes
Output Current: 30A, 15A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 159-BGA Power Block (15.5x9.25)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 3.14V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 750
Buck Switching Regulator IC Positive Adjustable 0.8V 1 or 2 Output 30A, 15A 159-BBGA Power Module
IC REG BUCK ADJ SGL/DL 159BGA
IC REG BUCK ADJ SNGL/DL 198BGA
IC REG BUCK ADJ SGL/DL 159BGA
IC REG BUCK ADJ SGL/DL 159BGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IP1201TRPBF-ND | 068896-IP1201TRPBF | IP1201TRPBF | IP1201TRPBF | 376-IP1201TRPBF | IP1201TRPBF | IP1201TRPBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IP1201TRPBF | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ SNGL/DL 198BGA | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 159-BBGA Power Module | Other; 159-BGA Power Block (15.5x9.25) | Other; 159-BBGA Power Module | Other; 159-BBGA Power Module | Other; 159-BBGA Power Module | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs | ||||
| Output Voltage | 0.8000 to 3.3 volts | 0.8000 volts | 0.8000 to 3.3 volts | 3.3 volts | 0.8000 volts | 0.8000 volts |