Infineon Technologies AG Voltage Regulators - DC DC Switching Regulators IP1201

Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 or 2 Output 30A, 15A 159-BBGA Power Module
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 or 2 Output 30A, 15A 159-BBGA Power Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - IP1201-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
IP1201-ND
Voltage Regulators - DC DC Switching Regulators IP1201-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 or 2 Output 30A, 15A 159-BBGA Power Module

Buck Switching Regulator IC Positive Adjustable 0.8V 1 or 2 Output 30A, 15A 159-BBGA Power Module

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - IP1201 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
IP1201
Voltage Regulators - DC DC Switching Regulators IP1201
Buck Switching Regulator IC Positive Adjustable 0.8V 1 or 2 Output 30A, 15A 159-BBGA Power Module

Buck Switching Regulator IC Positive Adjustable 0.8V 1 or 2 Output 30A, 15A 159-BBGA Power Module

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - IP1201 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
IP1201
PMIC - Voltage Regulators - DC DC Switching Regulators IP1201
IC REG BUCK ADJ SGL/DL 159BGA

IC REG BUCK ADJ SGL/DL 159BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - IP1201 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
IP1201
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators IP1201
IC REG BUCK ADJ SGL/DL 159BGA

IC REG BUCK ADJ SGL/DL 159BGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number IP1201-ND IP1201 IP1201 IP1201
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 159-BBGA Power Module Other; 159-BBGA Power Module
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 3.3 volts 0.8000 to 3.3 volts 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1148AR - Lingto Electronic Limited
Specs
Configuration / Function Buck
View Details
Switching Regulators - 2222777 - RS Components, Ltd.
Specs
IOUT 3.5 amps
Efficiency 86 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
QFN Power Management IC - 750-A8303SESTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -20 C (-4 F)
View Details
3 suppliers
Specs
Package Type Other; Tube
fsw 52 kHz
Duty Cycle 50
View Details