Manufacturer: Infineon Technologies
Win Source Part Number: 753667-IP1001TR
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 20A
Categories: Integrated Circuits
Supplier Device Package: 218-BGA Power Block (14x14)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 2V
Manufacturer Package: 218-BFBGA Power Module
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: IP1001
Manufacturer Pack Quantity: 750
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 0.925V
Switching Frequency: 200kHz, 300kHz
Voltage - Input (Minimum): 3.3V
Voltage - Input (Maximum): 12V
Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 20A 218-BFBGA Power Module
Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 20A 218-BFBGA Power Module
IC REG BUCK ADJ 20A 218BGA
IC REG BUCK ADJ 20A 218BGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 753667-IP1001TR | IP1001TR-ND | IP1001TR | IP1001TR | IP1001TR |
| Product Name | Electronic Wholesale - IP1001TR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 218-BFBGA Power Module | Other; 218-BFBGA Power Module | Other; 218-BFBGA Power Module | ||
| Output Voltage | 2 volts | 0.9250 to 2 volts | 0.9250 to 2 volts | 0.9250 volts | |
| IOUT | 20 amps | 20 amps | 20 amps | 20 amps | 20 amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |