Infineon Technologies AG Intelligent Power Modules (IPM) IM241-L6T2B

Description
CIPOS™ Micro 600 V, 6 A three-phase intelligent power module CIPOS™ Micro 600 V, 6 A three-phase RCD2 IGBT based intelligent power module with open emitter in DIP 29x12 package providing fully-featured compact inverter solution for low motor drive applications like fans, pumps and light load appliances. Summary of Features Reverse Conducting IGBT Gen 2 (RCD2) optimized for motor drives Fast and slow speeds versions for low loss and low EMI operation Temperature monitor with NTC Accurate overcurrent shutdown (±5%) Fault reporting and programmable fault clear Advanced input filter with shoot-through protection Open-emitter for single and leg-shunt current sensing Isolation 2000VRMS, 1min HV H3TRB qualified UL-certified Benefits Designed to enhance the system efficiency with optimized conduction loss Fully-featured with multiple protection functions High integrations for easy design and saving system space Flexible design capability through various package and lead options Optimized EMI performance Heatsink mounting holes for better heat dissipation Applications Commercial HVAC Home appliances Kitchen hoods Motor Control Refrigerators and freezers
Request a Quote
Description
CIPOS™ Micro 600 V, 6 A three-phase intelligent power module CIPOS™ Micro 600 V, 6 A three-phase RCD2 IGBT based intelligent power module with open emitter in DIP 29x12 package providing fully-featured compact inverter solution for low motor drive applications like fans, pumps and light load appliances. Summary of Features Reverse Conducting IGBT Gen 2 (RCD2) optimized for motor drives Fast and slow speeds versions for low loss and low EMI operation Temperature monitor with NTC Accurate overcurrent shutdown (±5%) Fault reporting and programmable fault clear Advanced input filter with shoot-through protection Open-emitter for single and leg-shunt current sensing Isolation 2000VRMS, 1min HV H3TRB qualified UL-certified Benefits Designed to enhance the system efficiency with optimized conduction loss Fully-featured with multiple protection functions High integrations for easy design and saving system space Flexible design capability through various package and lead options Optimized EMI performance Heatsink mounting holes for better heat dissipation Applications Commercial HVAC Home appliances Kitchen hoods Motor Control Refrigerators and freezers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IM241-L6T2B is a 600 V, three-phase intelligent power module with reverse conducting IGBT (RCD2) technology, designed for high-efficiency motor drives in appliances such as fans and pumps. It is housed in a DIP 29x12 package with fully isolated control and open-emitter outputs for phase current monitoring. The module includes integrated bootstrap functionality, overcurrent protection with precise shutdown, temperature feedback via a built-in NTC thermistor, and 2000 V RMS isolation rated for one minute. It supports 3.3 V and 5.0 V logic inputs and has programmable fault reporting with shoot-through protection. The 'B' suffix denotes the fast speed version for low-loss operation. It is RoHS compliant and qualified for industrial applications per JEDEC JESD47/20/22.

Datasheet Summary
Powered by GS/AI

IM241-L6T2B is a 600 V, three-phase intelligent power module with reverse conducting IGBT (RCD2) technology, designed for high-efficiency motor drives in appliances such as fans and pumps. It is housed in a DIP 29x12 package with fully isolated control and open-emitter outputs for phase current monitoring. The module includes integrated bootstrap functionality, overcurrent protection with precise shutdown, temperature feedback via a built-in NTC thermistor, and 2000 V RMS isolation rated for one minute. It supports 3.3 V and 5.0 V logic inputs and has programmable fault reporting with shoot-through protection. The 'B' suffix denotes the fast speed version for low-loss operation. It is RoHS compliant and qualified for industrial applications per JEDEC JESD47/20/22.

Suppliers

Company
Product
Description
Supplier Links
Intelligent Power Modules (IPM) - IM241-L6T2B - Infineon Technologies AG
Neubiberg, Germany
Intelligent Power Modules (IPM)
IM241-L6T2B
Intelligent Power Modules (IPM) IM241-L6T2B
CIPOS™ Micro 600 V, 6 A three-phase intelligent power module CIPOS™ Micro 600 V, 6 A three-phase RCD2 IGBT based intelligent power module with open emitter in DIP 29x12 package providing fully-featured compact inverter solution for low motor drive applications like fans, pumps and light load appliances. Summary of Features Reverse Conducting IGBT Gen 2 (RCD2) optimized for motor drives Fast and slow speeds versions for low loss and low EMI operation Temperature monitor with NTC Accurate overcurrent shutdown (±5%) Fault reporting and programmable fault clear Advanced input filter with shoot-through protection Open-emitter for single and leg-shunt current sensing Isolation 2000VRMS, 1min HV H3TRB qualified UL-certified Benefits Designed to enhance the system efficiency with optimized conduction loss Fully-featured with multiple protection functions High integrations for easy design and saving system space Flexible design capability through various package and lead options Optimized EMI performance Heatsink mounting holes for better heat dissipation Applications Commercial HVAC Home appliances Kitchen hoods Motor Control Refrigerators and freezers

CIPOS™ Micro 600 V, 6 A three-phase intelligent power module

CIPOS™ Micro 600 V, 6 A three-phase RCD2 IGBT based intelligent power module with open emitter in DIP 29x12 package providing fully-featured compact inverter solution for low motor drive applications like fans, pumps and light load appliances.


Summary of Features

  • Reverse Conducting IGBT Gen 2 (RCD2) optimized for motor drives
  • Fast and slow speeds versions for low loss and low EMI operation
  • Temperature monitor with NTC
  • Accurate overcurrent shutdown (±5%)
  • Fault reporting and programmable fault clear
  • Advanced input filter with shoot-through protection
  • Open-emitter for single and leg-shunt current sensing
  • Isolation 2000VRMS, 1min
  • HV H3TRB qualified
  • UL-certified

Benefits

  • Designed to enhance the system efficiency with optimized conduction loss
  • Fully-featured with multiple protection functions
  • High integrations for easy design and saving system space
  • Flexible design capability through various package and lead options
  • Optimized EMI performance
  • Heatsink mounting holes for better heat dissipation

Applications

  • Commercial HVAC
  • Home appliances
  • Kitchen hoods
  • Motor Control
  • Refrigerators and freezers
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Semiconductor Power Modules
Product Number IM241-L6T2B
Product Name Intelligent Power Modules (IPM)
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Open Emitter
Package DIP 29x12
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Power Modules (IPM) - IRSM808-105MH - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Half-Bridge; Half-Bridge
Package QFN 8x9
View Details
Power Driver Modules - IM393L6E3XKLA1 - ODG (Origin Data Global)
Specs
Technology IGBT; IGBT
View Details
Power Driver Modules - IMIC37V02X6SA1 - ODG (Origin Data Global)
Specs
Technology Intelligent Power Module (IPM)
View Details
Intelligent Power Modules (IPM) - IFCM30T65GD - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Power Factor Correction (PFC); 2 Phase Interleaved PFC
Package DIP 36x21D
View Details