AIROC™ CYW89820 Automotive Bluetooth® system on chip
The AIROC™ CYW89820 Automotive Bluetooth® & Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for automotive and industrial applications. Manufactured using the industry's advanced 40 nm CMOS low-power process, the CYW89820 is a highly integrated device which delivers up to 11.5 dBm transmit output power in LE and BR modes and up to 2.5 dBm in EDR mode, reducing the device footprint and the costs associated with implementing Bluetooth® solutions.
The AIROC™ CYW89820 brings the latest Bluetooth® technology to automotive applications and offers automotive Grade 2 (-40C to + 105C) ambient temperature performance. The AIROC™ CYW89820 is tested to Automotive Electronics Council AEC-Q100 environmental stress guidelines and is manufactured in ISO9001 approved and TS16949 certified facilities.
The AIROC™ CYW89820 is supported by the AIROC™ Bluetooth® SDK in ModusToolbox™ software and tools with code examples to support rapid development of Bluetooth® use cases for industrial (access control, asset tracking, factory automation, logistics management, sensors) and automotive (car access, car sharing, keyless entry, passive entry and passive start, wireless diagnostics/OBD, sensors, and cable replacement).
Microcontroller
Powerful Arm® Cortex®-M4 core with a maximum speed of 96 MHz
Bluetooth® stack in ROM allowing standalone operation without an external MCU
256-KB on-chip flash
176-KB on-chip RAM
1 MB on-chip ROM
Bluetooth® stack, peripheral drivers, security functions built into ROM allowing application to efficiently use on-chip flash
AES-128 and True Random Number Generator (TRNG)
Security functions in ROM including ECDSA signature verification
Over-the-air (OTA) firmware updates
Bluetooth® sub-system
Complies with Bluetooth® core specification version 5.4
QDID: 217016
DID: D062320
Includes support for BR, EDR 2 Mbps and 3 Mbps, eSCO, Bluetooth LE, and LE 2 Mbps.
5 dBm Tx output power (LE), 11.5 dBm Tx output power (BR), 2.5 dBm Tx output power (EDR)
Excellent receiver sensitivity (-94 dBm for Bluetooth LE 1 Mbps)
Peripherals
17 GPIOs
I²C, UART, and PCM interfaces
Two Quad-SPI interfaces
Auxiliary ADC with up to 14 analog channels
General-purpose timers and PWM
Real-time clock (RTC) and watchdog timers (WDT)
Getting started
AIROC™ CYW89820 Automotive Bluetooth® SoC Datasheet
Download ModusToolbox™ Bluetooth® SDK
Join the Wireless Community
Designers who used this product also designed with
TLE8457ALE | Automotive LIN Transceivers
TLE9271QX | OPTIREG™ | DC/DC SBC Family
TLE9272QX | OPTIREG™ | DC/DC SBC Family
BSS84PW | Small Signal/Small Power MOSFET
IPD90P03P4L-04 | Automotive MOSFET
BAS40-04 | Schottky Diodes
TLE8457ALE | Automotive LIN Transceivers
TLE9271QX | OPTIREG™ | DC/DC SBC Family
TLE9272QX | OPTIREG™ | DC/DC SBC Family
BSS84PW | Small Signal/Small Power MOSFET
IPD90P03P4L-04 | Automotive MOSFET
BAS40-04 | Schottky Diodes
TLE8457ALE | Automotive LIN Transceivers
TLE9271QX | OPTIREG™ | DC/DC SBC Family
1 2
AIROC™ CYW89820 Automotive Bluetooth® system on chip
The AIROC™ CYW89820 Automotive Bluetooth® & Bluetooth® LE SoC is a Bluetooth® 5.4 core spec compliant device for automotive and industrial applications. Manufactured using the industry's advanced 40 nm CMOS low-power process, the CYW89820 is a highly integrated device which delivers up to 11.5 dBm transmit output power in LE and BR modes and up to 2.5 dBm in EDR mode, reducing the device footprint and the costs associated with implementing Bluetooth® solutions.
The AIROC™ CYW89820 brings the latest Bluetooth® technology to automotive applications and offers automotive Grade 2 (-40C to + 105C) ambient temperature performance. The AIROC™ CYW89820 is tested to Automotive Electronics Council AEC-Q100 environmental stress guidelines and is manufactured in ISO9001 approved and TS16949 certified facilities.
The AIROC™ CYW89820 is supported by the AIROC™ Bluetooth® SDK in ModusToolbox™ software and tools with code examples to support rapid development of Bluetooth® use cases for industrial (access control, asset tracking, factory automation, logistics management, sensors) and automotive (car access, car sharing, keyless entry, passive entry and passive start, wireless diagnostics/OBD, sensors, and cable replacement).
Microcontroller
- Powerful Arm® Cortex®-M4 core with a maximum speed of 96 MHz
- Bluetooth® stack in ROM allowing standalone operation without an external MCU
- 256-KB on-chip flash
- 176-KB on-chip RAM
- 1 MB on-chip ROM
- Bluetooth® stack, peripheral drivers, security functions built into ROM allowing application to efficiently use on-chip flash
- AES-128 and True Random Number Generator (TRNG)
- Security functions in ROM including ECDSA signature verification
- Over-the-air (OTA) firmware updates
Bluetooth® sub-system
- Complies with Bluetooth® core specification version 5.4
- QDID: 217016
- DID: D062320
- Includes support for BR, EDR 2 Mbps and 3 Mbps, eSCO, Bluetooth LE, and LE 2 Mbps.
- 5 dBm Tx output power (LE), 11.5 dBm Tx output power (BR), 2.5 dBm Tx output power (EDR)
- Excellent receiver sensitivity (-94 dBm for Bluetooth LE 1 Mbps)
Peripherals
- 17 GPIOs
- I²C, UART, and PCM interfaces
- Two Quad-SPI interfaces
- Auxiliary ADC with up to 14 analog channels
- General-purpose timers and PWM
- Real-time clock (RTC) and watchdog timers (WDT)
Getting started
- AIROC™ CYW89820 Automotive Bluetooth® SoC Datasheet
- Download ModusToolbox™ Bluetooth® SDK
- Join the Wireless Community
Designers who used this product also designed with
- TLE8457ALE |
Automotive LIN Transceivers
- TLE9271QX |
OPTIREG™ | DC/DC SBC Family
- TLE9272QX |
OPTIREG™ | DC/DC SBC Family
- BSS84PW |
Small Signal/Small Power MOSFET
- IPD90P03P4L-04 |
Automotive MOSFET
- BAS40-04 |
Schottky Diodes
- TLE8457ALE |
Automotive LIN Transceivers
- TLE9271QX |
OPTIREG™ | DC/DC SBC Family
- TLE9272QX |
OPTIREG™ | DC/DC SBC Family
- BSS84PW |
Small Signal/Small Power MOSFET
- IPD90P03P4L-04 |
Automotive MOSFET
- BAS40-04 |
Schottky Diodes
- TLE8457ALE |
Automotive LIN Transceivers
- TLE9271QX |
OPTIREG™ | DC/DC SBC Family
1
2