Infineon Technologies AG Wireless Connectivity - AIROC™ Wi-Fi Connected MCU - CYW54907 CYW54907

Description
Wi-Fi 5 (802.11ac) dual-band Wi-Fi SoC with embedded application processor Infineon’s AIROC™ CYW54907 is an 802.11ac dual-band Wi-Fi SoC with embedded 320 MHz Arm® Cortex®-R4 application processor and 2 MB of on-chip memory. With a powerful processor, large on-chip memory, rich set of peripherals, 802.11ac connectivity and networking stack provided by Infineon’s ModusToolbox™, the CYW54907 offers everything need to quickly build a wide variety of secure cloud applications without relying on a host processor. Application processor features 320MHz ARM Cortex R4 SRAM (2MB) ROM (640KB) Wi-Fi features 802.11b/g/n/ac compliant, Dual-band (2.4/5 GHz) 20/40/80 MHz channels, up to 433.3 Mbps PHY data rate VHT20/40/80 for 5 GHz, HT20 for 2.4 GHz, Legacy rates Internal PA/LNA for WLAN/BT Optional external PA for 5GHz Interfaces SDIO 3.0 SPI x2, QSPI UART x3 Ethernet (RMII/MII) I2S x2 I2C x2 PWM x6 GPIO x17 Coexistence 2-wire SECI for external BT/LTE Package 316-ball WLCSP (0.2mm ball pitch) Getting started CYW54907 Datasheet Download ModusToolbox™ Join the Wireless Community
Request a Quote
Description
Wi-Fi 5 (802.11ac) dual-band Wi-Fi SoC with embedded application processor Infineon’s AIROC™ CYW54907 is an 802.11ac dual-band Wi-Fi SoC with embedded 320 MHz Arm® Cortex®-R4 application processor and 2 MB of on-chip memory. With a powerful processor, large on-chip memory, rich set of peripherals, 802.11ac connectivity and networking stack provided by Infineon’s ModusToolbox™, the CYW54907 offers everything need to quickly build a wide variety of secure cloud applications without relying on a host processor. Application processor features 320MHz ARM Cortex R4 SRAM (2MB) ROM (640KB) Wi-Fi features 802.11b/g/n/ac compliant, Dual-band (2.4/5 GHz) 20/40/80 MHz channels, up to 433.3 Mbps PHY data rate VHT20/40/80 for 5 GHz, HT20 for 2.4 GHz, Legacy rates Internal PA/LNA for WLAN/BT Optional external PA for 5GHz Interfaces SDIO 3.0 SPI x2, QSPI UART x3 Ethernet (RMII/MII) I2S x2 I2C x2 PWM x6 GPIO x17 Coexistence 2-wire SECI for external BT/LTE Package 316-ball WLCSP (0.2mm ball pitch) Getting started CYW54907 Datasheet Download ModusToolbox™ Join the Wireless Community
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cypress CYW54907 is a single-chip wireless system-on-a-chip (SoC) with an integrated Arm Cortex-R4 application processor for embedded IoT applications, supporting IEEE 802.11a/b/g/n/ac dual-band (2.4 GHz and 5 GHz) Wi-Fi with single-stream spatial multiplexing up to 433.3 Mbps. It includes 2 MB of on-chip SRAM and 640 KB of ROM, operates from a 3.0 V to 4.8 V supply with an integrated power management unit, and is packaged in a 316-bump wafer-level chip-scale package (WLCSP) measuring 4.583 mm × 5.533 mm with 0.2 mm pitch. The device features 17 GPIOs, dual I2S interfaces, USB 2.0 host and device modes, SDIO 3.0, SPI, UART, and an Ethernet MAC controller. It supports hardware-accelerated WPA2 encryption, AES and TKIP, and includes an optional coexistence interface for external wireless devices.

Datasheet Summary
Powered by GS/AI

The Cypress CYW54907 is a single-chip wireless system-on-a-chip (SoC) with an integrated Arm Cortex-R4 application processor for embedded IoT applications, supporting IEEE 802.11a/b/g/n/ac dual-band (2.4 GHz and 5 GHz) Wi-Fi with single-stream spatial multiplexing up to 433.3 Mbps. It includes 2 MB of on-chip SRAM and 640 KB of ROM, operates from a 3.0 V to 4.8 V supply with an integrated power management unit, and is packaged in a 316-bump wafer-level chip-scale package (WLCSP) measuring 4.583 mm × 5.533 mm with 0.2 mm pitch. The device features 17 GPIOs, dual I2S interfaces, USB 2.0 host and device modes, SDIO 3.0, SPI, UART, and an Ethernet MAC controller. It supports hardware-accelerated WPA2 encryption, AES and TKIP, and includes an optional coexistence interface for external wireless devices.

Suppliers

Company
Product
Description
Supplier Links
Wireless Connectivity - AIROC™ Wi-Fi Connected MCU - CYW54907 - CYW54907 - Infineon Technologies AG
Neubiberg, Germany
Wireless Connectivity - AIROC™ Wi-Fi Connected MCU - CYW54907
CYW54907
Wireless Connectivity - AIROC™ Wi-Fi Connected MCU - CYW54907 CYW54907
Wi-Fi 5 (802.11ac) dual-band Wi-Fi SoC with embedded application processor Infineon’s AIROC™ CYW54907 is an 802.11ac dual-band Wi-Fi SoC with embedded 320 MHz Arm® Cortex®-R4 application processor and 2 MB of on-chip memory. With a powerful processor, large on-chip memory, rich set of peripherals, 802.11ac connectivity and networking stack provided by Infineon’s ModusToolbox™, the CYW54907 offers everything need to quickly build a wide variety of secure cloud applications without relying on a host processor. Application processor features 320MHz ARM Cortex R4 SRAM (2MB) ROM (640KB) Wi-Fi features 802.11b/g/n/ac compliant, Dual-band (2.4/5 GHz) 20/40/80 MHz channels, up to 433.3 Mbps PHY data rate VHT20/40/80 for 5 GHz, HT20 for 2.4 GHz, Legacy rates Internal PA/LNA for WLAN/BT Optional external PA for 5GHz Interfaces SDIO 3.0 SPI x2, QSPI UART x3 Ethernet (RMII/MII) I2S x2 I2C x2 PWM x6 GPIO x17 Coexistence 2-wire SECI for external BT/LTE Package 316-ball WLCSP (0.2mm ball pitch) Getting started CYW54907 Datasheet Download ModusToolbox™ Join the Wireless Community

Wi-Fi 5 (802.11ac) dual-band Wi-Fi SoC with embedded application processor

Infineon’s AIROC™ CYW54907 is an 802.11ac dual-band Wi-Fi SoC with embedded 320 MHz Arm® Cortex®-R4 application processor and 2 MB of on-chip memory. With a powerful processor, large on-chip memory, rich set of peripherals, 802.11ac connectivity and networking stack provided by Infineon’s ModusToolbox™, the CYW54907 offers everything need to quickly build a wide variety of secure cloud applications without relying on a host processor.


Application processor features


  • 320MHz ARM Cortex R4
  • SRAM (2MB)
  • ROM (640KB)

Wi-Fi features


  • 802.11b/g/n/ac compliant, Dual-band (2.4/5 GHz)
  • 20/40/80 MHz channels, up to 433.3 Mbps PHY data rate
  • VHT20/40/80 for 5 GHz, HT20 for 2.4 GHz, Legacy rates
  • Internal PA/LNA for WLAN/BT
  • Optional external PA for 5GHz

Interfaces


  • SDIO 3.0
  • SPI x2, QSPI
  • UART x3
  • Ethernet (RMII/MII)
  • I2S x2
  • I2C x2
  • PWM x6
  • GPIO x17

Coexistence


  • 2-wire SECI for external BT/LTE

Package


  • 316-ball WLCSP (0.2mm ball pitch)

Getting started


  1. CYW54907 Datasheet
  2. Download ModusToolbox™
  3. Join the Wireless Community
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Network and Communication Chips
Product Number CYW54907
Product Name Wireless Connectivity - AIROC™ Wi-Fi Connected MCU - CYW54907
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Switches - BGSF110GN26E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
RF Transceiver ICs - 448-CYW88359CUBGTTR-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
View Details
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 6/6E (802.11ax) - CYW55513 - CYW55513 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 448-CYW89820BWMLGTTR-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details