Infineon Technologies AG RF Transceiver ICs CYW20705B0KWFBGT

Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 50-WFBGA
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 50-WFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM20705B0KWFBGT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
BCM20705B0KWFBGT-ND
RF Transceiver ICs BCM20705B0KWFBGT-ND
IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 50-WFBGA

IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 50-WFBGA

Buy Now Datasheet
RF Transceiver ICs - CYW20705B0KWFBGT - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
CYW20705B0KWFBGT
RF Transceiver ICs CYW20705B0KWFBGT
IC RF TXRX+MCU BLUETOOTH 50WFBGA

IC RF TXRX+MCU BLUETOOTH 50WFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number BCM20705B0KWFBGT-ND CYW20705B0KWFBGT
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth Bluetooth v4.1
Interface USB
Supply Voltage Other; 5.5V Other; 5.5V
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4730-C40-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 19.9 mA
View Details
RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details