Infineon Technologies AG Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW20719 CYW20719

Description
AIROC™ CYW20719 Bluetooth® and Bluetooth® LE System on Chip The CYW20719 is a Bluetooth® 5.1-compliant, stand-alone baseband processor with an integrated 2.4 GHz transceiver with Bluetooth® LE, EDR and BR. The device is intended for use in audio, IoT, sensors (medical, home, security, and so forth) and human interface device (HID) applications. Manufactured using an advanced 40nm CMOS low-power fabrication process, the CYW20719 employs high level of integration to reduce external components, thereby minimizing application footprint and costs. Microcontroller 96-MHz Arm® Cortex®-M4 microcontroller unit MCU with floating point unit (FPU) Supports serial wire debug (SWD) Runs Bluetooth® stack and application Option to execute from on-chip flash or RAM Bluetooth® sub-system Complies with Bluetooth® core specification v5.2 with Bluetooth® LE 2 Mbps Declaration ID D050750 QDID 156491 Supports Basic Rate (BR), Enhanced Data Rate (EDR) 2&3 Mbps, Bluetooth® Low Energy Supports Adaptive Frequency Hopping (AFH) TX power 5 dBm RX sensitivity -95.5 dBm (Bluetooth® LE) Peripherals 16 GPIOs on QFN package 40 GPIOs on WLCSP package 4 GPIOs support 16 mA and 8 mA sink at 3.3V and 1.8V respectively 6x 16-bit PWMs Programmable key-scan matrix interface, up to 8x20 key-scanning matrix Watchdog timer (WDT) 1x peripheral UART, 1x UART for programming and HCI 2x SPI (master or slave mode) Blocks (SPI, Quad SPI, and MIPI DBI-C) 1x I²C master/slave and 1x I²C master 1x 28-channel ADC (10-ENoB for DC measurement and 12- ENOB for audio measurement ) Getting started CYW20719B2 product guide CYW20719 Enhanced Low Power, BR/EDR/BLE Bluetooth 5.0 SoC Datasheet Download ModusToolbox™ Bluetooth® SDK Join the Wireless Community Applications Adapters and chargers Bringing a whole new lifestyle and health experience to today’s connected citizen Convenient, smart, and secure wearables supporting your health and well-being. Mobile devices and smartphones Solutions for inductive wireless charging above 50 W
Request a Quote
Description
AIROC™ CYW20719 Bluetooth® and Bluetooth® LE System on Chip The CYW20719 is a Bluetooth® 5.1-compliant, stand-alone baseband processor with an integrated 2.4 GHz transceiver with Bluetooth® LE, EDR and BR. The device is intended for use in audio, IoT, sensors (medical, home, security, and so forth) and human interface device (HID) applications. Manufactured using an advanced 40nm CMOS low-power fabrication process, the CYW20719 employs high level of integration to reduce external components, thereby minimizing application footprint and costs. Microcontroller 96-MHz Arm® Cortex®-M4 microcontroller unit MCU with floating point unit (FPU) Supports serial wire debug (SWD) Runs Bluetooth® stack and application Option to execute from on-chip flash or RAM Bluetooth® sub-system Complies with Bluetooth® core specification v5.2 with Bluetooth® LE 2 Mbps Declaration ID D050750 QDID 156491 Supports Basic Rate (BR), Enhanced Data Rate (EDR) 2&3 Mbps, Bluetooth® Low Energy Supports Adaptive Frequency Hopping (AFH) TX power 5 dBm RX sensitivity -95.5 dBm (Bluetooth® LE) Peripherals 16 GPIOs on QFN package 40 GPIOs on WLCSP package 4 GPIOs support 16 mA and 8 mA sink at 3.3V and 1.8V respectively 6x 16-bit PWMs Programmable key-scan matrix interface, up to 8x20 key-scanning matrix Watchdog timer (WDT) 1x peripheral UART, 1x UART for programming and HCI 2x SPI (master or slave mode) Blocks (SPI, Quad SPI, and MIPI DBI-C) 1x I²C master/slave and 1x I²C master 1x 28-channel ADC (10-ENoB for DC measurement and 12- ENOB for audio measurement ) Getting started CYW20719B2 product guide CYW20719 Enhanced Low Power, BR/EDR/BLE Bluetooth 5.0 SoC Datasheet Download ModusToolbox™ Bluetooth® SDK Join the Wireless Community Applications Adapters and chargers Bringing a whole new lifestyle and health experience to today’s connected citizen Convenient, smart, and secure wearables supporting your health and well-being. Mobile devices and smartphones Solutions for inductive wireless charging above 50 W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CYW20719 is a Bluetooth 5.4-compliant system on chip integrating a 2.4 GHz transceiver with BR, EDR, and BLE support for audio, IoT, sensor, and HID applications. It features a 96-MHz Arm Cortex-M4 MCU with FPU, 1 MB flash, 512 KB RAM, and 2 MB ROM. The device supports 16 GPIOs in a 5 mm × 5 mm QFN package and 40 GPIOs in a 3.2 mm × 3.1 mm WLCSP package, with a wide operating voltage range of 1.76 V to 3.63 V and power modes including HID-OFF consuming 0.4 μA. It includes a TX power of 5 dBm, RX sensitivity of -95.5 dBm for BLE, six 16-bit PWMs, two SPI interfaces, one I2C master, a 28-channel ADC, and hardware security engine with AES, SHA2, and PKA. The chip supports coexistence with AIROC™ Wi-Fi devices and operates from -30°C to 85°C.

Datasheet Summary
Powered by GS/AI

The CYW20719 is a Bluetooth 5.4-compliant system on chip integrating a 2.4 GHz transceiver with BR, EDR, and BLE support for audio, IoT, sensor, and HID applications. It features a 96-MHz Arm Cortex-M4 MCU with FPU, 1 MB flash, 512 KB RAM, and 2 MB ROM. The device supports 16 GPIOs in a 5 mm × 5 mm QFN package and 40 GPIOs in a 3.2 mm × 3.1 mm WLCSP package, with a wide operating voltage range of 1.76 V to 3.63 V and power modes including HID-OFF consuming 0.4 μA. It includes a TX power of 5 dBm, RX sensitivity of -95.5 dBm for BLE, six 16-bit PWMs, two SPI interfaces, one I2C master, a 28-channel ADC, and hardware security engine with AES, SHA2, and PKA. The chip supports coexistence with AIROC™ Wi-Fi devices and operates from -30°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW20719 - CYW20719 - Infineon Technologies AG
Neubiberg, Germany
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW20719
CYW20719
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW20719 CYW20719
AIROC™ CYW20719 Bluetooth® and Bluetooth® LE System on Chip The CYW20719 is a Bluetooth® 5.1-compliant, stand-alone baseband processor with an integrated 2.4 GHz transceiver with Bluetooth® LE, EDR and BR. The device is intended for use in audio, IoT, sensors (medical, home, security, and so forth) and human interface device (HID) applications. Manufactured using an advanced 40nm CMOS low-power fabrication process, the CYW20719 employs high level of integration to reduce external components, thereby minimizing application footprint and costs. Microcontroller 96-MHz Arm® Cortex®-M4 microcontroller unit MCU with floating point unit (FPU) Supports serial wire debug (SWD) Runs Bluetooth® stack and application Option to execute from on-chip flash or RAM Bluetooth® sub-system Complies with Bluetooth® core specification v5.2 with Bluetooth® LE 2 Mbps Declaration ID D050750 QDID 156491 Supports Basic Rate (BR), Enhanced Data Rate (EDR) 2&3 Mbps, Bluetooth® Low Energy Supports Adaptive Frequency Hopping (AFH) TX power 5 dBm RX sensitivity -95.5 dBm (Bluetooth® LE) Peripherals 16 GPIOs on QFN package 40 GPIOs on WLCSP package 4 GPIOs support 16 mA and 8 mA sink at 3.3V and 1.8V respectively 6x 16-bit PWMs Programmable key-scan matrix interface, up to 8x20 key-scanning matrix Watchdog timer (WDT) 1x peripheral UART, 1x UART for programming and HCI 2x SPI (master or slave mode) Blocks (SPI, Quad SPI, and MIPI DBI-C) 1x I²C master/slave and 1x I²C master 1x 28-channel ADC (10-ENoB for DC measurement and 12- ENOB for audio measurement ) Getting started CYW20719B2 product guide CYW20719 Enhanced Low Power, BR/EDR/BLE Bluetooth 5.0 SoC Datasheet Download ModusToolbox™ Bluetooth® SDK Join the Wireless Community Applications Adapters and chargers Bringing a whole new lifestyle and health experience to today’s connected citizen Convenient, smart, and secure wearables supporting your health and well-being. Mobile devices and smartphones Solutions for inductive wireless charging above 50 W

AIROC™ CYW20719 Bluetooth® and Bluetooth® LE System on Chip

The CYW20719 is a Bluetooth® 5.1-compliant, stand-alone baseband processor with an integrated 2.4 GHz transceiver with Bluetooth® LE, EDR and BR. The device is intended for use in audio, IoT, sensors (medical, home, security, and so forth) and human interface device (HID) applications. Manufactured using an advanced 40nm CMOS low-power fabrication process, the CYW20719 employs high level of integration to reduce external components, thereby minimizing application footprint and costs.


Microcontroller


  • 96-MHz Arm® Cortex®-M4 microcontroller unit MCU with floating point unit (FPU)
  • Supports serial wire debug (SWD)
  • Runs Bluetooth® stack and application
  • Option to execute from on-chip flash or RAM

Bluetooth® sub-system


  • Complies with Bluetooth® core specification v5.2 with Bluetooth® LE 2 Mbps
    • Declaration ID D050750
    • QDID 156491
  • Supports Basic Rate (BR), Enhanced Data Rate (EDR) 2&3 Mbps, Bluetooth® Low Energy
  • Supports Adaptive Frequency Hopping (AFH)
  • TX power 5 dBm
  • RX sensitivity -95.5 dBm (Bluetooth® LE)

Peripherals


  • 16 GPIOs on QFN package
  • 40 GPIOs on WLCSP package
  • 4 GPIOs support 16 mA and 8 mA sink at 3.3V and 1.8V respectively
  • 6x 16-bit PWMs
  • Programmable key-scan matrix interface, up to 8x20 key-scanning matrix
  • Watchdog timer (WDT)
  • 1x peripheral UART, 1x UART for programming and HCI
  • 2x SPI (master or slave mode) Blocks (SPI, Quad SPI, and MIPI DBI-C)
  • 1x I²C master/slave and 1x I²C master
  • 1x 28-channel ADC (10-ENoB for DC measurement and 12- ENOB for audio measurement )

Getting started


  1. CYW20719B2 product guide
  2. CYW20719 Enhanced Low Power, BR/EDR/BLE Bluetooth 5.0 SoC Datasheet
  3. Download ModusToolbox™ Bluetooth® SDK
  4. Join the Wireless Community

Applications

  • Adapters and chargers
  • Bringing a whole new lifestyle and health experience to today’s connected citizen
  • Convenient, smart, and secure wearables supporting your health and well-being.
  • Mobile devices and smartphones
  • Solutions for inductive wireless charging above 50 W
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Network and Communication Chips
Product Number CYW20719
Product Name Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW20719
Technology Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA715N7E6327XTSA2 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GPS; GPS/GNSS
Supply Voltage Other; 1.5V ~ 3.3V
Package Type 6-XFDFN Exposed Pad
View Details
RF Transceiver ICs - CY8C4128LQI-BL473-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - BCM20732ST-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-202007-01 - CYBLE-202007-01 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 1.9 V 3.6 V
View Details
3 suppliers