I/O Expander 60 I²C 100kHz 100-TQFP (14x14)
IC XPNDR 100KHZ I2C 100TQFP
IC XPNDR 100KHZ I2C 100TQFP
I/O Expander 60 I²C 100 kHz 100-TQFP (14x14)
IC I/O EXPANDER I2C 60B 100LQFP
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 448-CY8C9560A-24AXITTR-ND | CY8C9560A-24AXIT | CY8C9560A-24AXIT |
| Product Name | I/O Expanders | I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; I²C | I2C; I²C |
| Device Type | Port / Bus Expander | Port / Bus Expander | |
| Supply Voltage | Other; 3V ~ 5.25V | Other; 3V ~ 5.25V | Other; 3V ~ 5.25V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |