Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC PG-VQFN-48-901
IC REG BUCK 48VQFN
IC REG BUCK 48VQFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | CHL8326-06CRT | CHL8326-06CRT | CHL8326-06CRT |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers |
| Output Voltage Type | Fixed; PWM | ||
| Package Type | Other; 48-VFQFN Exposed Pad | ||
| Life Cycle Stage | Removed; Obsolete | Removed | |
| VIN | 3.3 volts | 3.3 volts |